4.25kV peak Isolated Amplifier for Current Shunt Measurements 8-SOIC -40 to 105
Isolation Amplifier 1 Circuit Differential 8-SOIC
Isolation Amplifier 1 Circuit Differential 8-SOIC
Isolation Amplifier 1 Circuit Differential 8-SOIC
±250 mV-Input, Low-Cost Basic Isolated Amplifier for Current Sensing 8-SOIC -40 to 105 Product overview: AMC1100DWVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Isolated, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AMC1100DWVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 804201-AMC1100DWVR
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Output Type: Differential
-3db Bandwidth: 100kHz
Amplifier Type: Isolation
Voltage - Input Offset: 200μV
Current - Supply: 5.4mA
Current - Output / Channel: 20mA
Voltage - Supply, Single/Dual (±): 2.7V ~ 5.5V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 2 (1 Year)
IC OPAMP ISOLATION 1 CIRC 8SOIC
Isolation Amplifier 1 Circuit Differential 8-SOIC
IC OPAMP ISOLATION 1 CIRC 8SOIC
Isolation Amplifiers 4.25kV peak Isolated Amplif Measr 8-SOIC
IC OPAMP ISOLATION 1 CIRC 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | AMC1100DWVR | 296-46067-6-ND | 687-AMC1100DWVR | 804201-AMC1100DWVR | AMC1100DWVR | AMC1100DWVR | AMC1100DWVR | AMC1100DWVR | AMC1100DWVR |
| Product Name | AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements | Instrumentation, Op Amps, Buffer Amps | Isolated SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AMC1100DWVR | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Isolation Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards and Certifications | RoHS | ||||||||
| Package Type | SOIC,SOP | SOIC; "8-SOIC (0.295"", 7.50mm Width)" | Surface Mount | SOIC; 8-SOIC (0.295\", 7.50mm Width) | Surface Mount | ||||
| Source Current (IS) | 5.4 milliamps | 5.4 milliamps | 5.4 milliamps | 5.4 milliamps | |||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||||
| Number of Pins | 8 |