Dual Enhanced JFET Precision Operational Amplifier 8-PDIP 0 to 70
Operational Amplifier, 2 Func, 1500uV Offset-Max, BIPolar, PDIP8
Dual Op Amp, 2.6MHz BW, 20.7V/µs SR, 75dB CMRR, 8-PDIP Product overview: TL052CP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.6MHz, 20.7V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.6MHz, 20.7V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL052CP can be used for catalog matching and distributor lookup.
J-FET Amplifier 2 Circuit 8-PDIP
IC OPAMP JFET 2 CIRCUIT 8DIP
IC, OP AMP, DUAL JFET, DIP8; NO. OF AMPLIFIERS:2 AMPLIFIER; BANDWIDTH:2.6MHZ; SLEW RATE:20.7V/µS; SUPPLY VOLTAGE RANGE:± 5V TO ± 15V; AMPLIFIER CASE STYLE:DIP; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:0°C; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC, OP AMP, DUAL JFET, DIP8; No. of Amplifiers:2 Amplifier; Bandwidth:2.6MHz; Slew Rate:20.7V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
IC OPAMP JFET 2 CIRCUIT 8DIP
IC OPAMP JFET 2 CIRCUIT 8DIP
J-FET Amplifier 2 Circuit 8-PDIP
Precision Amplifiers Enhanced Prec D
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL052CP | TL052CP | 687-TL052CP | 296-7163-5-ND | 1977546 | TL052CP | 16879859 | 28AH5531 | TL052CP | TL052CP | TL052CP | TL052CP |
| Product Name | TL052 Dual Enhanced JFET Precision Operational Amplifier | Dual 2.6MHz 20.7V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear Amplifier IC | Ic, Op Amp, Dual Jfet, Dip8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 10 to 30 volts | 15 volts | 5 volts | 5 to 15 volts | 10 volts | |||||||
| VOS | 1.5 millivolts | 0.6500 millivolts | 0.6500 millivolts | |||||||||
| Quiescent Current (IQ) | 2800 microamps | |||||||||||
| CMRR | 75 dB |