Texas Instruments INA103 Low Noise, Low Distortion Instrumentation Amplifier INA103KU/1KE4

Description
Low Noise, Low Distortion Instrumentation Amplifier 16-SOIC
Request a Quote Datasheet
Description
Low Noise, Low Distortion Instrumentation Amplifier 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA103 Low Noise, Low Distortion Instrumentation Amplifier - INA103KU/1KE4 - Texas Instruments
Dallas, TX, United States
INA103 Low Noise, Low Distortion Instrumentation Amplifier
INA103KU/1KE4
INA103 Low Noise, Low Distortion Instrumentation Amplifier INA103KU/1KE4
Low Noise, Low Distortion Instrumentation Amplifier 16-SOIC

Low Noise, Low Distortion Instrumentation Amplifier 16-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA103KU/1KE4 - 068855-INA103KU/1KE4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA103KU/1KE4
068855-INA103KU/1KE4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA103KU/1KE4 068855-INA103KU/1KE4
Manufacturer: Texas Instruments Win Source Part Number: 068855-INA103KU/1KE4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 6MHz Amplifier Type: Instrumentation Slew Rate: 15 V/μs Current - Input Bias: 2.5μA Voltage - Input Offset: 30μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: ±9 V to 25 V Operating Supply Current: 9mA Channel Output Current: 40mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 068855-INA103KU/1KE4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 6MHz
Amplifier Type: Instrumentation
Slew Rate: 15 V/μs
Current - Input Bias: 2.5μA
Voltage - Input Offset: 30μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: ±9 V to 25 V
Operating Supply Current: 9mA
Channel Output Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
6MHz SOIC Operational Amplifier IC
687-INA103KU/1KE4
6MHz SOIC Operational Amplifier IC 687-INA103KU/1KE4
6MHz 100dB Instrumentation Amplifier, 1-Ch, 60dB Gain, SOIC Product overview: INA103KU/1KE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA103KU/1KE4 can be used for catalog matching and distributor lookup.

6MHz 100dB Instrumentation Amplifier, 1-Ch, 60dB Gain, SOIC Product overview: INA103KU/1KE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA103KU/1KE4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers
Product Number INA103KU/1KE4 068855-INA103KU/1KE4 687-INA103KU/1KE4
Product Name INA103 Low Noise, Low Distortion Instrumentation Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA103KU/1KE4 6MHz SOIC Operational Amplifier IC
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 100 dB
IBIAS 8 µA 2.5 µA
Package Type PDIP,SOIC SOIC; 16-SOIC Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634FKTTTE3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
7 suppliers
THS4304-SP Rad-Tolerant Class V, Wideband Operational Amplifier - 5962-0721901VHA - Texas Instruments
Specs
GBW 1000 MHz
Slew Rate 800 V/µs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers