Enhanced-JFET Precision Dual Operational Amplifier 8-PDIP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1107502-TL052AIP
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 20.7 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 400μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 4.8mA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Industrial
TL052A Enhanced-JFET Precision Dual Operational Amplifier
J-FET Amplifier 2 Circuit 8-PDIP
2-Ch JFET Op Amp, 3MHz BW, 20.7V/µs SR, 15V, 8-PDIP Product overview: TL052AIP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 20.7V, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 20.7V, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL052AIP can be used for catalog matching and distributor lookup.
J-FET Amplifier 2 Circuit 8-PDIP
IC OPAMP JFET 2 CIRCUIT 8DIP
IC OPAMP JFET 2 CIRCUIT 8DIP
PRICE/EA (MIN PURCH= 350) - IC, OP-AMP, 3MHZ, 20.7V/ S, DIP-8; OP AMP TYPE:LOW OFFSET VOLTAGE; NO. OF AMPLIFIERS:2; BANDWIDTH:3MHZ; SLEW RATE:20.7V/ S. FREE 2 YEAR RADWELL WARRANTY
Precision Amplifiers Enhanced-JFET Precision Dual
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Radwell International | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL052AIP | 1107502-TL052AIP | TL052AIP | 296-34253-5-ND | 687-TL052AIP | TL052AIP | TL052AIP | TL052AIP | 16815363 | TL052AIP | TL052AIP |
| Product Name | TL052A Enhanced-JFET Precision Dual Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL052AIP | Instrumentation, Op Amps, Buffer Amps | 3MHz 20.7V 15V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Precision Amplifiers | IC OPAMP JFET 3MHZ 8DIP | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 10 to 30 volts | 10 to 30 volts | 15 volts | 10 volts | |||||||
| VOS | 0.8000 millivolts | 0.4000 millivolts | 0.6500 millivolts | ||||||||
| Quiescent Current (IQ) | 2800 microamps | ||||||||||
| CMRR | 75 dB |