The TL052A is an Enhanced-JFET Precision Dual Operational Amplifier from Texas Instruments, designed to provide improved DC and AC characteristics compared to the TL07x and TL08x families. It features on-chip Zener trimming for offset voltage, achieving precision grades as low as 800 µV, which enhances accuracy in DC-coupled applications. The amplifier has a typical slew rate of 20 V/µs, allowing for faster response without increased power consumption. This operational amplifier is pin-compatible with the TL07x and TL08x series, making it suitable for upgrading existing circuits or optimizing new designs. It is particularly well-suited for interfacing with high-impedance sensors and low-level AC signals due to its high input impedance. The TL052A operates effectively with dual power supplies and is fully specified at ±15 V and ±5 V, with a temperature range of -40°C to 85°C. Engineers should consider the TL052A for applications requiring precision and improved performance in low-noise environments.
Enhanced-JFET Precision Dual Operational Amplifier 8-SOIC -40 to 85
Precision Amplifiers Enhanced-JFET Precision Dual
IC OPAMP JFET 3MHZ 8SOIC
| Texas Instruments | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TL052AIDE4 | TL052AIDE4 | 815-TL052AIDE4 |
| Product Name | TL052A Enhanced-JFET Precision Dual Operational Amplifier | Precision Amplifiers | IC OPAMP JFET 3MHZ 8SOIC |
| Standards | RoHS | ||
| Supply Voltage (VS) | 10 to 30 volts | ||
| VOS | 0.8000 millivolts | ||
| Quiescent Current (IQ) | 2800 microamps | ||
| CMRR | 75 dB |