Texas Instruments TL034 Quad Enhanced JFET Low-Power Precision Operational Amplifier TL034CDR

Description
Quad Enhanced JFET Low-Power Precision Operational Amplifier 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad Enhanced JFET Low-Power Precision Operational Amplifier 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL034 Quad Enhanced JFET Low-Power Precision Operational Amplifier - TL034CDR - Texas Instruments
Dallas, TX, United States
TL034 Quad Enhanced JFET Low-Power Precision Operational Amplifier
TL034CDR
TL034 Quad Enhanced JFET Low-Power Precision Operational Amplifier TL034CDR
Quad Enhanced JFET Low-Power Precision Operational Amplifier 14-SOIC 0 to 70

Quad Enhanced JFET Low-Power Precision Operational Amplifier 14-SOIC 0 to 70

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL034CDR - 032217-TL034CDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL034CDR
032217-TL034CDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL034CDR 032217-TL034CDR
Manufacturer: Texas Instruments Win Source Part Number: 032217-TL034CDR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: J-FET Slew Rate: 5.1 V/μs Current - Input Bias: 2pA Voltage - Input Offset: 790μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V Operating Supply Current: 870μA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 1.1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 032217-TL034CDR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 5.1 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 790μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 870μA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1.1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Low-Power Quad 1.1MHz Operational Amplifier IC
687-TL034CDR
Low-Power Quad 1.1MHz Operational Amplifier IC 687-TL034CDR
Quad Op Amp, 1.1MHz BW, Low Power, 4mV I/O, 75dB CMRR, 4-Ch Product overview: TL034CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, 1.1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, 1.1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL034CDR can be used for catalog matching and distributor lookup.

Quad Op Amp, 1.1MHz BW, Low Power, 4mV I/O, 75dB CMRR, 4-Ch Product overview: TL034CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, 1.1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, 1.1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL034CDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-14982-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-14982-2-ND
Instrumentation, Op Amps, Buffer Amps 296-14982-2-ND
J-FET Amplifier 4 Circuit 14-SOIC

J-FET Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-14982-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-14982-1-ND
Instrumentation, Op Amps, Buffer Amps 296-14982-1-ND
J-FET Amplifier 4 Circuit 14-SOIC

J-FET Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-14982-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-14982-6-ND
Instrumentation, Op Amps, Buffer Amps 296-14982-6-ND
J-FET Amplifier 4 Circuit 14-SOIC

J-FET Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
 - TL034CDR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 4000uV Offset-Max, BIFET, PDSO14

Operational Amplifier, 4 Func, 4000uV Offset-Max, BIFET, PDSO14

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
TL034CDR
Precision Amplifiers TL034CDR
Precision Amplifiers Quad Enhanced JFET Low-Power Precision

Precision Amplifiers Quad Enhanced JFET Low-Power Precision

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TL034CDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TL034CDR
Integrated Circuits (ICs) - Linear - Amplifiers TL034CDR
IC OPAMP JFET 4 CIRCUIT 14SOIC

IC OPAMP JFET 4 CIRCUIT 14SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TL034CDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TL034CDR
Instrumentation, OP Amps, Buffer Amps TL034CDR
J-FET Amplifier 4 Circuit 14-SOIC

J-FET Amplifier 4 Circuit 14-SOIC

Buy Now
Op-Amp, 1.1Mhz, 2.9V/us, Soic-14; No. Of Amplifiers Texas Instruments - 29AH7936 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 1.1Mhz, 2.9V/us, Soic-14; No. Of Amplifiers Texas Instruments
29AH7936
Op-Amp, 1.1Mhz, 2.9V/us, Soic-14; No. Of Amplifiers Texas Instruments 29AH7936
OP-AMP, 1.1MHZ, 2.9V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:1.1MHz; Slew Rate:2.9V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

OP-AMP, 1.1MHZ, 2.9V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:1.1MHz; Slew Rate:2.9V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TL034CDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TL034CDR
Instrumentation, OP Amps, Buffer Amps TL034CDR
IC OPAMP JFET 4 CIRCUIT 14SOIC

IC OPAMP JFET 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL034CDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TL034CDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TL034CDR
IC OPAMP JFET 4 CIRCUIT 14SOIC

IC OPAMP JFET 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Linear Amplifier IC - 17038196 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
17038196
Linear Amplifier IC 17038196
DISCONTINUED BY MANUFACTURER, (PRICE/TC), OP-AMP, SOIC-14; 4 AMPLIFIER; BANDWIDTH: 1.1MHZ; SLEW RATE:2.9V/US; SUPPLY VOLTAGE RANGE: 5V TO 15V; AMPLIFIER CASE STYLE: SOIC; 14 PINS; OPERATING TEMP MAX 70°C; VOLTAGE GAIN: 81.6DB, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, (PRICE/TC), OP-AMP, SOIC-14; 4 AMPLIFIER; BANDWIDTH: 1.1MHZ; SLEW RATE:2.9V/US; SUPPLY VOLTAGE RANGE: 5V TO 15V; AMPLIFIER CASE STYLE: SOIC; 14 PINS; OPERATING TEMP MAX 70°C; VOLTAGE GAIN: 81.6DB, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Radwell International
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number TL034CDR 032217-TL034CDR 687-TL034CDR 296-14982-2-ND TL034CDR TL034CDR TL034CDR TL034CDR 29AH7936 TL034CDR TL034CDR 17038196
Product Name TL034 Quad Enhanced JFET Low-Power Precision Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL034CDR Low-Power Quad 1.1MHz Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Precision Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Op-Amp, 1.1Mhz, 2.9V/us, Soic-14; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Linear Amplifier IC
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 10 to 30 volts 10 to 30 volts 15 volts 10 volts 10 volts
VOS 4 millivolts 0.7900 millivolts 0.7900 millivolts 0.7900 millivolts
Quiescent Current (IQ) 280 microamps
CMRR 75 dB
Unlock Full Specs
to access all available technical data

Similar Products

BUF602 High Speed, Closed Loop Buffer - BUF602IDBVT - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
11 suppliers
AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DUB - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers
IC CLK BUFFER 1:4 60MHZ 20SO - 815-CDC208NSR - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 5 volts
Source Current (IS) 0.0800 milliamps
View Details
2 suppliers
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200BDUB - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
7 suppliers