The TL034ACD is an enhanced JFET low-power low-offset quad operational amplifier from Texas Instruments. It features low power consumption of approximately 6.5 mW per channel and on-chip offset voltage trimming, achieving precision grades as low as 1.5 mV. This operational amplifier is designed for improved DC and AC performance compared to the TL06x family, making it suitable for applications requiring high input impedance and better AC response, particularly when interfacing with high-impedance sensors or low-level AC signals. The TL034ACD is characterized for operation at temperatures ranging from 0°C to 70°C and is fully specified for dual power supply operation at ±15 V and ±5 V. It is pin-compatible with the TL06x series, allowing for easy upgrades in existing designs. The device is available in a 14-SOIC package, making it suitable for compact applications.
Enhanced-JFET Low-Power Low-Offset Quad Operational Amplifier 14-SOIC 0 to 70
J-FET Amplifier 4 Circuit 14-SOIC
Quad Op Amp, 1.1MHz BW, 5.1V/µs SR, 200pA Ib, 580uV Vos, 15V, 4-Ch, SOIC Product overview: TL034ACD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.1MHz, 5.1V, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.1MHz, 5.1V, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL034ACD can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 1500uV Offset-Max, BIFET, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 043108-TL034ACD
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 5.1 V/μs
Current - Input Bias: 2pA
Voltage - Input Offset: 580μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 870μA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1.1MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
J-FET Amplifier 4 Circuit 14-SOIC
Precision Amplifiers Enhanced HFET Lw Pwr
IC OPAMP JFET 4 CIRCUIT 14SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL034ACD | 296-7152-5-ND | 687-TL034ACD | TL034ACD | 043108-TL034ACD | TL034ACD | TL034ACD | TL034ACD |
| Product Name | TL034A Enhanced-JFET Low-Power Low-Offset Quad Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Quad 1.1MHz 5.1V 15V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL034ACD | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 10 to 30 volts | 15 volts | 10 to 30 volts | 10 volts | ||||
| VOS | 1.5 millivolts | 0.5800 millivolts | 0.5800 millivolts | |||||
| Quiescent Current (IQ) | 280 microamps | |||||||
| CMRR | 75 dB |