Texas Instruments Linear Comparator IC AMC23C11DWVR

Description
IC COMPARATOR 1 GEN PUR 8SOIC Product overview: AMC23C11DWVR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-AMC23C11DWVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC COMPARATOR 1 GEN PUR 8SOIC Product overview: AMC23C11DWVR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-AMC23C11DWVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Comparator IC - 692-AMC23C11DWVR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Linear Comparator IC
692-AMC23C11DWVR
Linear Comparator IC 692-AMC23C11DWVR
IC COMPARATOR 1 GEN PUR 8SOIC Product overview: AMC23C11DWVR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-AMC23C11DWVR can be used for catalog matching and distributor lookup.

IC COMPARATOR 1 GEN PUR 8SOIC Product overview: AMC23C11DWVR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-AMC23C11DWVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Products -  - Win Source Electronics
Laguna Hills, CA, United States
Audio Products
Audio Products
Alternative Parts (Cross-Reference): Cross Manufacturer: Lumileds Category: Audio Products Part Status: Obsolete Type: Demultiplexer Voltage - Supply, Single/Dual (±): 1.8V ~ 5.5V Current - Input Bias (Max): 10pA @ 5V Current - Output (Typ): 27mA @ 1.5V Current - Quiescent (Max): 1 µA Propagation Delay (Max): 29µs (Typ) Hysteresis: 7.2mV Operating Temperature: -40°C ~ 85°C Package / Case: 0402 (1005 Metric)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Lumileds
Category: Audio Products
Part Status: Obsolete
Type: Demultiplexer
Voltage - Supply, Single/Dual (±): 1.8V ~ 5.5V
Current - Input Bias (Max): 10pA @ 5V
Current - Output (Typ): 27mA @ 1.5V
Current - Quiescent (Max): 1 µA
Propagation Delay (Max): 29µs (Typ)
Hysteresis: 7.2mV
Operating Temperature: -40°C ~ 85°C
Package / Case: 0402 (1005 Metric)

Buy Now Datasheet
Comparators - AMC23C11DWVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
AMC23C11DWVR
Comparators AMC23C11DWVR
Comparator General Purpose Open-Drain 8-SOIC

Comparator General Purpose Open-Drain 8-SOIC

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Linear - Comparators
AMC23C11DWVR
Integrated Circuits (ICs) - Linear - Comparators AMC23C11DWVR
IC COMPARATOR 1 GEN PUR 8SOIC

IC COMPARATOR 1 GEN PUR 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Analog Comparators Audio Amplifier Chips Analog Comparators Operational Amplifiers
Product Number 692-AMC23C11DWVR AMC23C11DWVR AMC23C11DWVR
Product Name Linear Comparator IC Audio Products Comparators Integrated Circuits (ICs) - Linear - Comparators
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 3 to 27 volts 27 to 2.7 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Package Type Tape & Reel (TR) 0402 (1005 Metric) SOIC; 8-SOIC (0.295\", 7.50mm Width) 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Dual CMOS Voltage Comparator, Push-Pull Driver - ALD2302APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 0.2500 milliamps
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
6 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0722301VFA - Lingto Electronic Limited
Specs
Source Current (IS) 37.7 milliamps
Bandwidth 250 MHz
View Details
Op Amps - 1904320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; SOT23; Sot-23
Number of Pins 5
View Details