Fully Differential, Continuously Variable Gain Amplifier 14-HTSSOP -40 to 85
Variable Gain Amplifier 1 Circuit Differential 14-HTSSOP
Operational Amplifier, 1 Func, 6000uV Offset-Max, 300MHz Band Width, BIPolar, PDSO14
IC VARIABLE GAIN 1 CIRC 14HTSSOP
Variable Gain Amplifier 1 Circuit Differential 14-HTSSOP
Differential Amplifiers Fully Diff Cont Var Gain Amplifier
IC VARIABLE GAIN 1 CIRC 14HTSSOP
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS7530PWPR | THS7530PWPR-ND | THS7530PWPR | THS7530PWPR | THS7530PWPR | THS7530PWPR | THS7530PWPR |
| Product Name | THS7530 Fully Differential, Continuously Variable Gain Amplifier | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Device Type | Variable Gain Amplifiers | ||||||
| Standards and Certifications | RoHS | ||||||
| Package Type | HTSSOP | "14-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; HTSSOP14 | Surface Mount | SSOP; SOP; TSSOP; 14-PowerTSSOP (0.173\", 4.40mm Width) | ||
| Source Current (IS) | 40 milliamps | 40 milliamps | 40 milliamps | ||||
| Slew Rate | 1250 V/µs | 0.0013 V/µs | 1250 V/µs |