Texas Instruments THS4631 High Speed FET-Input Operational Amplifier THS4631DDA

Description
High Speed FET-Input Operational Amplifier 8-SO PowerPAD -40 to 85
Request a Quote
Description
High Speed FET-Input Operational Amplifier 8-SO PowerPAD -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The THS4631DDA is a high-speed, FET-input operational amplifier designed for wideband applications requiring high-input impedance and high supply voltage operation. It is packaged in an 8-pin HSOIC with PowerPAD™, measuring 4.9mm × 6mm. The device supports a supply range of ±5V to ±15V, offers a unity-gain bandwidth of 325MHz, and a slew rate of up to 1000V/µs at G=5. It provides a maximum output current of 95mA, input bias current of 100pA, and input voltage noise of 7nV/√Hz. The operating temperature range is -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The THS4631DDA is a high-speed, FET-input operational amplifier designed for wideband applications requiring high-input impedance and high supply voltage operation. It is packaged in an 8-pin HSOIC with PowerPAD™, measuring 4.9mm × 6mm. The device supports a supply range of ±5V to ±15V, offers a unity-gain bandwidth of 325MHz, and a slew rate of up to 1000V/µs at G=5. It provides a maximum output current of 95mA, input bias current of 100pA, and input voltage noise of 7nV/√Hz. The operating temperature range is -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
THS4631 High Speed FET-Input Operational Amplifier - THS4631DDA - Texas Instruments
Dallas, TX, United States
THS4631 High Speed FET-Input Operational Amplifier
THS4631DDA
THS4631 High Speed FET-Input Operational Amplifier THS4631DDA
High Speed FET-Input Operational Amplifier 8-SO PowerPAD -40 to 85

High Speed FET-Input Operational Amplifier 8-SO PowerPAD -40 to 85

Buy Now Datasheet
Singapore, Singapore
325MHz 1000V SOIC Operational Amplifier IC
687-THS4631DDA
325MHz 1000V SOIC Operational Amplifier IC 687-THS4631DDA
High Speed Op Amp, 325MHz BW, FET-Input, 1000V/µs SR, SOIC Product overview: THS4631DDA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 325MHz, 1000V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 325MHz, 1000V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4631DDA can be used for catalog matching and distributor lookup.

High Speed Op Amp, 325MHz BW, FET-Input, 1000V/µs SR, SOIC Product overview: THS4631DDA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 325MHz, 1000V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 325MHz, 1000V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4631DDA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4631DDA - 936486-THS4631DDA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4631DDA
936486-THS4631DDA
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4631DDA 936486-THS4631DDA
Manufacturer: Texas Instruments Win Source Part Number: 936486-THS4631DDA Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier Circuit - 8-SO PowerPad Package: 8-PowerSOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: THS4631 Categories: Integrated Circuits (ICs) Case / Package: 8-SO PowerPad ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-17674-5-NDR, -296-17674-5-NDR, -296-17674-5, -296-17674-5-ND, -THS4631DDA-NDR, 296-17674-5

Manufacturer: Texas Instruments
Win Source Part Number: 936486-THS4631DDA
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Amplifier Circuit - 8-SO PowerPad
Package: 8-PowerSOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: THS4631
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO PowerPad
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-17674-5-NDR, -296-17674-5-NDR, -296-17674-5, -296-17674-5-ND, -THS4631DDA-NDR, 296-17674-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-17674-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-17674-5-ND
Instrumentation, Op Amps, Buffer Amps 296-17674-5-ND
General Purpose Amplifier 1 Circuit 8-SO PowerPad

General Purpose Amplifier 1 Circuit 8-SO PowerPad

Buy Now Datasheet
Op Amps - 9212928 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
9212928
Op Amps 9212928
Texas Instruments THS4631DDA

Texas Instruments THS4631DDA

Supplier's Site
Op Amps - 8144010P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
8144010P
Op Amps 8144010P
Texas Instruments THS4631DDA

Texas Instruments THS4631DDA

Supplier's Site
Op Amps - 8144010 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
8144010
Op Amps 8144010
Texas Instruments THS4631DDA

Texas Instruments THS4631DDA

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - THS4631DDA - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
THS4631DDA
Instrumentation, OP Amps, Buffer Amps THS4631DDA
IC OPAMP GP 1 CIRC 8SOPWRPAD

IC OPAMP GP 1 CIRC 8SOPWRPAD

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS4631DDA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4631DDA
Integrated Circuits (ICs) - Linear - Amplifiers THS4631DDA
IC OPAMP GP 1 CIRC 8SOPWRPAD

IC OPAMP GP 1 CIRC 8SOPWRPAD

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - THS4631DDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4631DDA
Instrumentation, OP Amps, Buffer Amps THS4631DDA
General Purpose Amplifier 1 Circuit 8-SO PowerPad

General Purpose Amplifier 1 Circuit 8-SO PowerPad

Buy Now
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
THS4631DDA
High Speed Operational Amplifiers THS4631DDA
High Speed Operational Amplifiers High Speed FET-Input Op Amp

High Speed Operational Amplifiers High Speed FET-Input Op Amp

Buy Now Datasheet
Ic, Op Amp; No. Of Amplifiers Texas Instruments - 28AH5316 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op Amp; No. Of Amplifiers Texas Instruments
28AH5316
Ic, Op Amp; No. Of Amplifiers Texas Instruments 28AH5316
IC, OP AMP; No. of Amplifiers:1 Amplifier; Bandwidth:210MHz; Slew Rate:1000V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

IC, OP AMP; No. of Amplifiers:1 Amplifier; Bandwidth:210MHz; Slew Rate:1000V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS4631DDA 687-THS4631DDA 936486-THS4631DDA 296-17674-5-ND 9212928 8144010P THS4631DDA THS4631DDA THS4631DDA THS4631DDA 28AH5316
Product Name THS4631 High Speed FET-Input Operational Amplifier 325MHz 1000V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4631DDA Instrumentation, Op Amps, Buffer Amps Op Amps Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Ic, Op Amp; No. Of Amplifiers Texas Instruments
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 10 to 30 volts 10 to 30 volts 30 volts 10 volts 10 volts 5 to 15 volts
VOS 0.5000 millivolts 0.2600 millivolts 0.2600 millivolts
Quiescent Current (IQ) 11500 microamps
Unlock Full Specs
to access all available technical data

Similar Products

INA132 Low Power, Single-Supply Difference Amplifier - INA132UAG4 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC
View Details
4 suppliers
BUF602 High Speed, Closed Loop Buffer - BUF602IDBVTG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
8 suppliers
TLE2074M JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460203QCA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 5 millivolts
Quiescent Current (IQ) 1875 microamps
View Details
4 suppliers
INA125 Instrumentation Amplifier with Precision Voltage Reference - INA125PA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 100 dB
View Details
9 suppliers