High Speed FET-Input Operational Amplifier 8-SOIC -40 to 85
High Speed Op Amp, 325MHz BW, FET-Input, 1000V/µs SR, 1-Ch, 8-SOIC Product overview: THS4631D from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 325MHz, 1000V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 325MHz, 1000V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4631D can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 081363-THS4631D
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation OP Amps Buffer Amps
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 8-SOIC
Number of Circuits: 1
Standard Package: 75
Catalog: General Purpose
-3db Bandwidth: 325MHz
Amplifier Type: General Purpose
Slew Rate: 1000 V/µs
Gain Bandwidth Product: 210MHz
Current - Input Bias: 50pA
Voltage - Input Offset: 260µV
Current - Supply: 11.5mA
Current - Output / Channel: 98mA
Voltage - Supply Single/Dual (±): 10 V ~ 30 V ±5 V ~ 15 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Test & Measurement, Signal Processing
General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
OP AMP, 325MHZ, 1000V/US, 8SOIC; No. of Amplifiers:1 Amplifier; Bandwidth:210MHz; Slew Rate:1kV/µs; Supply Voltage Range:10V to 30V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes
General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
High Speed Operational Amplifiers High Speed FET-Input Op Amp
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4631D | 687-THS4631D | 081363-THS4631D | 296-17626-5-ND | THS4631D | 33AH5016 | THS4631D | THS4631D | THS4631D |
| Product Name | THS4631 High Speed FET-Input Operational Amplifier | 325MHz 1000V SOIC Operational Amplifier IC | Integrated Circuits(ICs) | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, 325Mhz, 1000V/us, 8Soic; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 10 to 30 volts | 10 to 30 volts | 30 volts | 10 to 30 volts | 10 volts | ||||
| VOS | 0.5000 millivolts | 0.2600 millivolts | 0.2600 millivolts | ||||||
| Quiescent Current (IQ) | 11500 microamps |