100-MHz Low Noise Voltage-Feedback Amplifier 8-MSOP-PowerPAD
100MHz Op Amp, 16V, 1Ch, 8-Pin MSOP Product overview: THS4031IDGNRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 16V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHz, 16V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4031IDGNRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1267075-THS4031IDGNR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 100MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 3μA
Voltage - Input Offset: 500μV
Family Name: THS4031
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8.5mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-MSOP-PowerPad
Output Current per Channel: 90mA
SR - Slew Rate: 100 V/μs
Dual Supply Voltage (±): 9 V ~ 32 V, ±4.5 V ~ 16 V
Alternative Parts (Cross-Reference): AD8021ARM-REEL; ISL28107FUZ-T7A; AD8021ARM-REEL7;
Introduction Date: July 01, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC OPAMP VFB 100MHZ 8MSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | THS4031IDGNRG4 | 687-THS4031IDGNRG4 | 1267075-THS4031IDGNRG4 | 815-THS4031IDGNRG4 |
| Product Name | THS4031 100-MHz Low Noise Voltage-Feedback Amplifier | 100MHz 16V MSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4031IDGNRG4 | IC OPAMP VFB 100MHZ 8MSOP |
| Standards and Certifications | RoHS | RoHS | ||
| Package Type | MSOP-PowerPAD,SOIC | Tape and Reel | SSOP; SOP; TSSOP; HTSSOP EP | |
| Standards | RoHS | |||
| Supply Voltage (VS) | 9 to 32 volts | |||
| Slew Rate | 100 V/µs | 100 V/µs |