Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC450AJE CLC450AJE

Description
Operational Amplifier, 1 Func, 8000uV Offset-Max, BIPolar, PDSO8
Request a Quote Datasheet
Description
Operational Amplifier, 1 Func, 8000uV Offset-Max, BIPolar, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CLC450AJE - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 8000uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 1 Func, 8000uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC450AJE - 242365-CLC450AJE - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC450AJE
242365-CLC450AJE
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC450AJE 242365-CLC450AJE
Manufacturer: Texas Instruments Win Source Part Number: 242365-CLC450AJE Family Name: CLC450 Alternative Parts (Cross-Reference): CLC450AJE-TR13; CLC450AJE-TR; CLC450AJE-TR/NOPB; CLC450AJE-TR13/NOPB; Introduction Date: June 01, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 242365-CLC450AJE
Family Name: CLC450
Alternative Parts (Cross-Reference): CLC450AJE-TR13; CLC450AJE-TR; CLC450AJE-TR/NOPB; CLC450AJE-TR13/NOPB;
Introduction Date: June 01, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Operational Amplifier IC
687-CLC450AJE
Operational Amplifier IC 687-CLC450AJE
IC OPAMP CFA 1 CIRCUIT 8SOIC Product overview: CLC450AJE from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC450AJE can be used for catalog matching and distributor lookup.

IC OPAMP CFA 1 CIRCUIT 8SOIC Product overview: CLC450AJE from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC450AJE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - CLC450AJE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
CLC450AJE
Instrumentation, OP Amps, Buffer Amps CLC450AJE
Current Feedback Amplifier 1 Circuit 8-SOIC

Current Feedback Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - CLC450AJE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
CLC450AJE
Integrated Circuits (ICs) - Linear - Amplifiers CLC450AJE
IC OPAMP CFA 1 CIRCUIT 8SOIC

IC OPAMP CFA 1 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number CLC450AJE 242365-CLC450AJE 687-CLC450AJE CLC450AJE CLC450AJE
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC450AJE Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Package Type SOP; SOP8 Tube SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount
Life Cycle Stage Obsolete Removed; Obsolete Removed
Slew Rate 370 V/µs 370 V/µs 3.70E-4 V/µs
Bandwidth 135 MHz 135 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data