Texas Instruments INA118 Precision, Low Power Instrumentation Amplifier INA118PG4

Description
Precision, Low Power Instrumentation Amplifier 8-PDIP -40 to 85
Request a Quote Datasheet
Description
Precision, Low Power Instrumentation Amplifier 8-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA118 Precision, Low Power Instrumentation Amplifier - INA118PG4 - Texas Instruments
Dallas, TX, United States
INA118 Precision, Low Power Instrumentation Amplifier
INA118PG4
INA118 Precision, Low Power Instrumentation Amplifier INA118PG4
Precision, Low Power Instrumentation Amplifier 8-PDIP -40 to 85

Precision, Low Power Instrumentation Amplifier 8-PDIP -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA118PG4 - 086200-INA118PG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA118PG4
086200-INA118PG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA118PG4 086200-INA118PG4
Manufacturer: Texas Instruments Win Source Part Number: 086200-INA118PG4 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole -3db Bandwidth: 800kHz Amplifier Type: Instrumentation Slew Rate: 0.9 V/μs Current - Input Bias: 1nA Voltage - Input Offset: 25μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V Operating Supply Current: 350μA Channel Output Current: 12mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 086200-INA118PG4
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 800kHz
Amplifier Type: Instrumentation
Slew Rate: 0.9 V/μs
Current - Input Bias: 1nA
Voltage - Input Offset: 25μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 350μA
Channel Output Current: 12mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
800kHz Operational Amplifier IC
687-INA118PG4
800kHz Operational Amplifier IC 687-INA118PG4
1-Ch Instrumentation Amp, 800kHz BW, 25uV Vos, 100dB CMRR, PDIP Product overview: INA118PG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 800kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA118PG4 can be used for catalog matching and distributor lookup.

1-Ch Instrumentation Amp, 800kHz BW, 25uV Vos, 100dB CMRR, PDIP Product overview: INA118PG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 800kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA118PG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers
Product Number INA118PG4 086200-INA118PG4 687-INA118PG4
Product Name INA118 Precision, Low Power Instrumentation Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA118PG4 800kHz Operational Amplifier IC
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
Supply Voltage (VS) 2.7 to 36 volts 2.7 to 36 volts 36 volts
IBIAS 0.0050 µA 1.00E-3 µA
Unlock Full Specs
to access all available technical data

Similar Products

1500V Operational Amplifier IC - 687-CLC406AJM5 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
Number of Pins 5
View Details
4 suppliers
LM119QML-SP High Speed Dual Comparator - 5962-9679801VCA - Texas Instruments
Specs
Supply Voltage (VS) 5 to 36 volts
VOS 4 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
INA114 Precision Instrumentation Amplifier - INA114APG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
View Details
7 suppliers
LT1013AM Dual Precision Operational Amplifier - 5962-88760012A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.1500 millivolts
Quiescent Current (IQ) 500 microamps
View Details
3 suppliers