Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier 16-SOIC
SP Instr Amp Single 18V 16-Pin SOIC
SP Instr Amp Single 18V 16-Pin SOIC
SP Instr Amp Single 18V 16-Pin SOIC
INA110 Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier
Inst Amp, 2.5MHz BW, 100dB CMRR, 18V Dual Supply, SOIC Product overview: INA110KU from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.5MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA110KU can be used for catalog matching and distributor lookup.
Instrumentation Amplifier 1 Circuit 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 017257-INA110KU
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 2.5MHz
Amplifier Type: Instrumentation
Slew Rate: 17 V/μs
Current - Input Bias: 20pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: ±6 V to 18 V
Operating Supply Current: 3mA
Channel Output Current: 25mA
Alternative Parts (Cross-Reference): AD524ARZ-16; INA110KU/1K; INA110KUG4;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
IC INST AMP 1 CIRCUIT 16SOIC
AMPLIFIER, INSTR, 2.5MHZ, 110DB, SOIC-16; No. of Amplifiers:1 Amplifier; Input Offset Voltage:1mV; Slew Rate:17V/µs; Bandwidth:2.5MHz; Supply Voltage Range:12V to 36V; Amplifier Case Style:SOIC; No. of Pins:16Pins; Amplifier RoHS Compliant: Yes
IC INST AMP 1 CIRCUIT 16SOIC
Instrumentation Amplifier 1 Circuit 16-SOIC
IC INST AMP 1 CIRCUIT 16SOIC
INSTRUMENTATION AMPLIFIER, 1 FUNC, 1500UV OFFSET-MAX, 2.5MHZ BAND WIDTH, SOIC-16. FREE 2 YEAR RADWELL WARRANTY
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Instrumentation Amplifier Chips | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips |
| Product Number | INA110KU | 6606500 | 6606500P | INA110KU | 687-INA110KU | INA110KU-ND | 017257-INA110KU | INA110KU | 28AH2589 | INA110KU | INA110KU | INA110KU | 16993130 |
| Product Name | INA110 Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier | Instrumentation Amplifiers | Instrumentation Amplifiers | Dual 2.5MHz 18V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA110KU | Instrumentation, OP Amps, Buffer Amps | Amplifier, Instr, 2.5Mhz, 110Db, Soic-16; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||||||
| Closed-Loop Gain (AVCL) | 1 to 1000 V/V | ||||||||||||
| CMRR | 106 dB | ||||||||||||
| Supply Voltage (VS) | 12 to 36 volts | 12 to 36 volts | 6 to 18 volts | 12 volts | 12 volts | ||||||||
| IBIAS | 5.00E-5 µA | 2.00E-5 µA | 2.00E-5 µA | 2.00E-5 µA |