The THS1408MPHPEP is a 14-bit, 8-MSPS analog-to-digital converter with differential inputs, an internal reference, and a programmable gain amplifier, designed for use in 3.3-V systems with DSP-compatible parallel interfacing. It operates over an extended temperature range of -55°C to 125°C and is packaged in a 48-pin HTQFP (PHP) with dimensions of 135.9 mm × 76.2 mm (10 × 25) in a tray. The device features a monolithic CMOS design, power-down mode, and complies with JEDEC and industry standards for reliable operation under extended temperature stress.
Enhanced Product 14-Bit, 8 Msps Adc Single Ch., Diff. Input, Dsp/Up If, Pgmable Gain Amp 48-HTQFP -55 to 125
14-Bit 8MS/s ADC, Diff Input, Parallel, 1Ch, HTQFP Product overview: THS1408MPHPEP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-THS1408MPHPEP can be used for catalog matching and distributor lookup.
ADC, Proprietary Method, 14-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PQFP48
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-HTQFP (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 796715-THS1408MPHPEP
Packaging: Tray
Operating Temperature Range: -55°C ~ 125°C
Features: PGA
Package: 48-TQFP Exposed Pad
Configuration: PGA-S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 3 V ~ 3.6 V
Input Type: Differential
Architecture: Pipelined
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 3 V ~ 3.6 V
Resolution: 14
Number of Converters: 1
Family Name: THS1408
Categories: Integrated Circuits (ICs)
Sampling Rate: 8M
Manufacturer Package: 48-HTQFP (7x7)
Alternative Parts (Cross-Reference): LTC2225IUH; LTC2225CUH; LTC2245CUH; LTC2225CUH#TR;
Introduction Date: December 16, 2005
ECCN: 3A001.a.2.c
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-HTQFP (7x7)
IC ADC 14BIT PIPELINED 48HTQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | THS1408MPHPEP | 700-THS1408MPHPEP | THS1408MPHPEP | 296-18132-ND | 796715-THS1408MPHPEP | THS1408MPHPEP | THS1408MPHPEP |
| Product Name | THS1408-EP Enhanced Product 14-Bit, 8 Msps Adc Single Ch., Diff. Input, Dsp/Up If, Pgmable Gain Amp | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - THS1408MPHPEP | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | HTQFP | HTQFP | QFP; TQFP; HTQFP48 | 48-PowerTQFP | QFP; TQFP; 48-PowerTQFP | 48-PowerTQFP | |
| Screening Level | HiRel Enhanced Product | ||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | |||
| INL | 4 LSB |