The THS1207IDA is a 12-bit, 6 MSPS analog-to-digital converter with simultaneous sampling of four single-ended or two differential inputs, designed for radar, communications, and control applications. It operates from a 5-V analog supply and features a 3-V or 5-V digital interface. The device is characterized for operation from -40°C to 85°C and is packaged in a 32-pin TSSOP format with dimensions of 530 mm length, 11.89 mm width, and 3600 µm height. It includes internal voltage references with 50 PPM/°C temperature coefficient, ±1.5 LSB integral nonlinearity, and ±1 LSB differential nonlinearity. Power dissipation is 216 mW maximum at 5 V. The part supports auto-scan mode for two, three, or four inputs and offers a glueless parallel DSP interface.
12-Bit, 6 MSPS Simultaneous Sampling Quad Channel ADC; Includes Parallel DSP/uP I/F & Ch. Auto-Scan 32-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 054689-THS1207IDA
Packaging: Tube/Rail
Features: Simultaneous Sampling
Configuration: S/H-MUX-ADC
Number of Inputs: 2, 4
Input Type: Differential, Single Ended
Number of Bits: 12
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-TSSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 6M
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
12 Bit Analog to Digital Converter 2, 4 Input 1 Pipelined 32-TSSOP
12-Bit 6MSPS Quad Ch ADC, Parallel I/F, 32-TSSOP Product overview: THS1207IDA from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-THS1207IDA can be used for catalog matching and distributor lookup.
ADC, Proprietary Method, 12-Bit, 1 Func, 4 Channel, Parallel, Word Access, CMOS, PDSO32
12 Bit Analog to Digital Converter 2, 4 Input 1 Pipelined 32-TSSOP
IC ADC 12BIT PIPELINED 32TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | THS1207IDA | 054689-THS1207IDA | 296-2834-5-ND | 700-THS1207IDA | THS1207IDA | THS1207IDA | THS1207IDA |
| Product Name | THS1207 12-Bit, 6 MSPS Simultaneous Sampling Quad Channel ADC; Includes Parallel DSP/uP I/F & Ch. Auto-Scan | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - THS1207IDA | Analog to Digital Converters (ADC) | Quad TSSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel | ||
| Package Type | TSSOP | SOP; SSOP; TSSOP; 32-TSSOP | TSSOP; "32-TSSOP (0.240"", 6.10mm Width)" | TSSOP | SOP; SSOP; TSSOP32 | SOP; SSOP; TSSOP; 32-TSSOP (0.240\", 6.10mm Width) | 32-TSSOP (0.240\", 6.10mm Width) |
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1.5 LSB |