12-Bit, 6 MSPS ADC Quad Ch. (Config.), DSP/uP IF, Integ. 16x FIFO, Channel AutoScan, Low Power 32-TSSOP 0 to 70
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) -Data Acquisition -Analog to Digital Converters (ADC)
Package: Tape & Reel (TR)
Package / Case: 32-TSSOP (0.240", 6.10mm Width)
Operating Temperature: 0°C ~ 70°C
Mounting Type: Surface Mount
Base Product Number: THS1206
Architecture: Pipelined
Reference Type: External, Internal
Input Type: Differential, Single Ended
ADC, Proprietary Method, 12-Bit, 1 Func, 4 Channel, Parallel, Word Access, CMOS, PDSO32
12-Bit 6MSPS ADC, 4-Ch, Parallel, TSSOP Product overview: THS1206CDAR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-THS1206CDAR can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 2, 4 Input 1 Pipelined 32-TSSOP
12 Bit Analog to Digital Converter 2, 4 Input 1 Pipelined 32-TSSOP
IC ADC 12BIT PIPELINED 32TSSOP
IC ADC 12BIT PIPELINED 32TSSOP
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | THS1206CDAR | THS1206CDAR | 700-THS1206CDAR | THS1206CDAR-ND | THS1206CDAR | THS1206CDAR | THS1206CDAR | |
| Product Name | THS1206 12-Bit, 6 MSPS ADC Quad Ch. (Config.), DSP/uP IF, Integ. 16x FIFO, Channel AutoScan, Low Power | Integrated Circuits (ICs) -Data Acquisition -Analog to Digital Converters (ADC) | TSSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | |||
| Package Type | TSSOP | SSOP | SOP; SSOP; TSSOP32 | TSSOP | TSSOP; "32-TSSOP (0.240"", 6.10mm Width)" | SOP; SSOP; TSSOP; 32-TSSOP (0.240\", 6.10mm Width) | 32-TSSOP (0.240\", 6.10mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| INL | 1.5 LSB |