Texas Instruments ADC084S051 4 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter ADC084S051CIMMX/NOPB

Description
4 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter 10-VSSOP -40 to 85
Request a Quote Datasheet
Description
4 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter 10-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC084S051 4 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC084S051CIMMX/NOPB - Texas Instruments
Dallas, TX, United States
ADC084S051 4 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter
ADC084S051CIMMX/NOPB
ADC084S051 4 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter ADC084S051CIMMX/NOPB
4 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter 10-VSSOP -40 to 85

4 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter 10-VSSOP -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC084S051CIMMX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC084S051CIMMX/NOPB-ND
Analog to Digital Converters (ADC) ADC084S051CIMMX/NOPB-ND
8 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

8 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC084S051CIMMX/NOPB
119725-ADC084S051CIMMX/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC084S051CIMMX/NOPB 119725-ADC084S051CIMMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 119725-ADC084S051CIM MX/NOPB Packaging: Reel - TR Configuration: MUX-S/H-ADC Number of Inputs: 4 Input Type: Single Ended Number of Bits: 8 Data Interface: SPI, DSP Number of A/D Converters: 1 Reference Type: Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-VSSOP Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 2.7 V to 5.25 V Sampling Rate: 500k Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 119725-ADC084S051CIMMX/NOPB
Packaging: Reel - TR
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Input Type: Single Ended
Number of Bits: 8
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-VSSOP
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 500k
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 5V Analog-to-Digital Converter IC
700-ADC084S051CIMMX/NOPB
8-bit 5V Analog-to-Digital Converter IC 700-ADC084S051CIMMX/NOPB
8-Bit 4-Ch SAR ADC, 500KS/s, SPI, Single-Ended, 5V Product overview: ADC084S051CIMMX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC084S051CIMMX/ NOPB can be used for catalog matching and distributor lookup.

8-Bit 4-Ch SAR ADC, 500KS/s, SPI, Single-Ended, 5V Product overview: ADC084S051CIMMX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC084S051CIMMX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC084S051CIMMX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC084S051CIMMX/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC084S051CIMMX/NOPB
IC ADC 8BIT SAR 10VSSOP

IC ADC 8BIT SAR 10VSSOP

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADC084S051CIMMX/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC084S051CIMMX/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC084S051CIMMX/NOPB
IC ADC 8BIT SAR 10VSSOP

IC ADC 8BIT SAR 10VSSOP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADC084S051CIMMX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC084S051CIMMX/NOPB
Analog to Digital Converters (ADC) ADC084S051CIMMX/NOPB
8 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

8 Bit Analog to Digital Converter 4 Input 1 SAR 10-VSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC084S051CIMMX/NOPB ADC084S051CIMMX/NOPB-ND 119725-ADC084S051CIMMX/NOPB 700-ADC084S051CIMMX/NOPB ADC084S051CIMMX/NOPB ADC084S051CIMMX/NOPB ADC084S051CIMMX/NOPB
Product Name ADC084S051 4 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC084S051CIMMX/NOPB 8-bit 5V Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Microwire SPI SPI; SPI, DSP SPI, Serial SPI; SPI, DSP
Package Type VSSOP "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" SOP; SSOP; 10-VSSOP MSOP 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits
INL 0.4000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848CCV - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
6 suppliers
Analog to Digital Converters (ADC) - ADC0804LCWM-NS - Quarktwin Technology Ltd.
Specs
Package Type SOIC; 20-SOIC (0.295\", 7.50mm Width)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
ADC0831-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0831CCN/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers