12-Bit, 6 MSPS ADC Quad Ch. (Config.), DSP/uP IF, Integ. 16x FIFO, Channel AutoScan, Low Power 32-TSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 133191-THS1206CDA
Packaging: Tube/Rail
Features: Simultaneous Sampling
Configuration: S/H-MUX-ADC
Number of Inputs: 2, 4
Input Type: Differential, Single Ended
Number of Bits: 12
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-TSSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 3 V to 5.25 V
Sampling Rate: 6M
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
12 Bit Analog to Digital Converter 2, 4 Input 1 Pipelined 32-TSSOP
ADC, Proprietary Method, 12-Bit, 1 Func, 4 Channel, Parallel, Word Access, CMOS, PDSO32
12-bit 4-Ch 6MSPS Parallel ADC, 1.5LSB INL, 69dB SNR, TSSOP Product overview: THS1206CDA from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-THS1206CDA can be used for catalog matching and distributor lookup.
12 Bit Analog to Digital Converter 2, 4 Input 1 Pipelined 32-TSSOP
IC ADC 12BIT PIPELINED 32TSSOP
IC ADC 12BIT PIPELINED 32TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | THS1206CDA | 133191-THS1206CDA | 296-2176-5-ND | THS1206CDA | 700-THS1206CDA | THS1206CDA | THS1206CDA | THS1206CDA |
| Product Name | THS1206 12-Bit, 6 MSPS ADC Quad Ch. (Config.), DSP/uP IF, Integ. 16x FIFO, Channel AutoScan, Low Power | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - THS1206CDA | Analog to Digital Converters (ADC) | TSSOP Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel | Parallel; Parallel | ||
| Package Type | TSSOP | SOP; SSOP; TSSOP; 32-TSSOP | TSSOP; "32-TSSOP (0.240"", 6.10mm Width)" | SOP; SSOP; TSSOP32 | TSSOP | SOP; SSOP; TSSOP; 32-TSSOP (0.240\", 6.10mm Width) | 32-TSSOP (0.240\", 6.10mm Width) | |
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| INL | 1.5 LSB |