The THS1009IDA is a 10-bit, 8 MSPS analog-to-digital converter with simultaneous sampling of two single-ended or one differential signal, designed for radar, communications, and high-speed DSP front-end applications. It operates from a 5 V analog supply and includes internal voltage references with 50 PPM/°C temperature coefficient and ±5% accuracy. The device features a parallel digital interface compatible with 3-V or 5-V logic, auto-scan mode, and low power dissipation of 216 mW maximum at 5 V. It is characterized for operation from -40°C to 85°C and packaged in a 32-pin TSSOP. Power-down mode consumes 1 mW maximum. Integral and differential nonlinearity errors are ±1 LSB. The device supports a 1.5 V to 3.5 V internal reference or an external reference and includes a glueless DSP interface with internal control registers for mode configuration.
10-Bit, 8 MSPS ADC Dual Ch., Parallel DSP/uP, Channel Autoscan, Low Power 32-TSSOP -40 to 85
10-Bit 8MSPS Dual Ch. ADC, Parallel Interface, 32-TSSOP Product overview: THS1009IDA from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-THS1009IDA can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1266986-THS1009IDA
Packaging: Tube
Mounting Style: SMD
Features: Simultaneous Sampling
Configuration: S/H-MUX-ADC
Number of Inputs: 1, 2
Input Type: Differential, Single Ended
Architecture: Pipelined
Sampling Rate (Per Second): 8M
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Resolution: 10
Categories: Integrated Circuits
Supplier Device Package: 32-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-TSSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: THS1009
Manufacturer Pack Quantity: 46
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 5V
Supply Voltage , Digital: 5V
10 Bit Analog to Digital Converter 1, 2 Input 1 Pipelined 32-TSSOP
ADC, Proprietary Method, 10-Bit, 1 Func, 2 Channel, Parallel, Word Access, CMOS, PDSO32
10 Bit Analog to Digital Converter 1, 2 Input 1 Pipelined 32-TSSOP
IC ADC 10BIT PIPELINED 32TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | THS1009IDA | 700-THS1009IDA | 1266986-THS1009IDA | 296-2825-5-ND | THS1009IDA | THS1009IDA | THS1009IDA |
| Product Name | THS1009 10-Bit, 8 MSPS ADC Dual Ch., Parallel DSP/uP, Channel Autoscan, Low Power | Dual TSSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - THS1009IDA | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | ||
| Package Type | TSSOP | TSSOP | SSOP | TSSOP; "32-TSSOP (0.240"", 6.10mm Width)" | SOP; SSOP; TSSOP32 | SOP; SSOP; TSSOP; 32-TSSOP (0.240\", 6.10mm Width) | 32-TSSOP (0.240\", 6.10mm Width) |
| Screening Level | Catalog | ||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | |||
| INL | 1 LSB |