The THS10064IDA is a 10-bit, 6 MSPS, simultaneous sampling analog-to-digital converter with four analog inputs, supporting single-ended or differential configurations, an integrated 16-word FIFO, and automatic scan mode for 2, 3, or 4 inputs. It operates from a 5-V analog supply and a 3.3-V digital supply, consuming 216 mW maximum power. The device features internal voltage references with ±5% accuracy and a temperature coefficient of 50 PPM/°C, and includes a glueless DSP interface. It is characterized for operation from -40°C to 85°C and is packaged in a 32-pin TSSOP with dimensions of 530 mm length, 11.89 mm width, and 3600 µm height. The part is pin-compatible with the 12-bit THS1206 and supports both continuous and single-conversion modes with an external or internal clock.
10-Bit, 6 MSPS ADC Quad Ch. (Config.), DSP/uP Interface, Integ. 16x FIFO, Ch. AutoScan, Low Power 32-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1266983-THS10064IDA
Packaging: Tube
Mounting Style: SMD
Features: Simultaneous Sampling
Configuration: S/H-MUX-ADC
Number of Inputs: 2, 4
Input Type: Differential, Single Ended
Architecture: Pipelined
Sampling Rate (Per Second): 6M
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Resolution: 10
Categories: Integrated Circuits
Supplier Device Package: 32-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-TSSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: THS10064
Manufacturer Pack Quantity: 46
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 5V
Supply Voltage , Digital: 3V ~ 5.25V
ADC, Proprietary Method, 10-Bit, 1 Func, 4 Channel, Parallel, Word Access, CMOS, PDSO32
10 Bit Analog to Digital Converter 2, 4 Input 1 Pipelined 32-TSSOP
10-Bit 6MSPS ADC, 4Ch, Parallel Int., 1LSB INL, 32-TSSOP Product overview: THS10064IDA from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-THS10064IDA can be used for catalog matching and distributor lookup.
IC ADC 10BIT PIPELINED 32TSSOP
10 Bit Analog to Digital Converter 2, 4 Input 1 Pipelined 32-TSSOP
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | THS10064IDA | 1266983-THS10064IDA | THS10064IDA | 296-2822-5-ND | 700-THS10064IDA | THS10064IDA | THS10064IDA |
| Product Name | THS10064 10-Bit, 6 MSPS ADC Quad Ch. (Config.), DSP/uP Interface, Integ. 16x FIFO, Ch. AutoScan, Low Power | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - THS10064IDA | Analog to Digital Converters (ADC) | TSSOP Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel | ||
| Package Type | TSSOP | SSOP | SOP; SSOP; TSSOP32 | TSSOP; "32-TSSOP (0.240"", 6.10mm Width)" | TSSOP | 32-TSSOP (0.240\", 6.10mm Width) | SOP; SSOP; TSSOP; 32-TSSOP (0.240\", 6.10mm Width) |
| Screening Level | Catalog | ||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | |||
| INL | 1 LSB |