The THS10064CDA is a 10-bit, 6 MSPS, simultaneous sampling analog-to-digital converter with four analog inputs, supporting single-ended or differential configurations. It features an integrated 16-word FIFO, auto-scan mode for 2 to 4 inputs, and a parallel interface compatible with 3-V or 5-V digital systems. Operated from a single 5-V analog supply, it consumes a maximum of 216 mW and includes internal reference voltages of 1.5 V and 3.5 V with a temperature coefficient of 50 PPM/°C. The device is available in a 32-pin TSSOP package and is characterized for operation from 0°C to 70°C. It is pin compatible with the 12-bit THS1206.
10-Bit, 6 MSPS ADC Quad Ch. (Config.), DSP/uP Interface, Integ. 16x FIFO, Ch. AutoScan, Low Power 32-TSSOP 0 to 70
10 Bit Analog to Digital Converter 2, 4 Input 1 Pipelined 32-TSSOP
ADC, Proprietary Method, 10-Bit, 1 Func, 4 Channel, Parallel, Word Access, CMOS, PDSO32
IC ADC 10BIT PIPELINED 32TSSOP
10 Bit Analog to Digital Converter 2, 4 Input 1 Pipelined 32-TSSOP
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | THS10064CDA | 296-2172-5-ND | THS10064CDA | THS10064CDA | THS10064CDA |
| Product Name | THS10064 10-Bit, 6 MSPS ADC Quad Ch. (Config.), DSP/uP Interface, Integ. 16x FIFO, Ch. AutoScan, Low Power | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel | ||
| Package Type | TSSOP | TSSOP; "32-TSSOP (0.240"", 6.10mm Width)" | SOP; SSOP; TSSOP32 | 32-TSSOP (0.240\", 6.10mm Width) | SOP; SSOP; TSSOP; 32-TSSOP (0.240\", 6.10mm Width) |
| Screening Level | Catalog | ||||
| Resolution | 10 bits | 10 bits | 10 bits | ||
| INL | 1 LSB |