Texas Instruments TCA9517 Level-Translating I2C Bus Repeater TCA9517DR

Description
Level-Translating I2C Bus Repeater 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Level-Translating I2C Bus Repeater 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TCA9517 Level-Translating I2C Bus Repeater - TCA9517DR - Texas Instruments
Dallas, TX, United States
TCA9517 Level-Translating I2C Bus Repeater
TCA9517DR
TCA9517 Level-Translating I2C Bus Repeater TCA9517DR
Level-Translating I2C Bus Repeater 8-SOIC -40 to 85

Level-Translating I2C Bus Repeater 8-SOIC -40 to 85

Buy Now Datasheet
I2C/smbus Bus Repeater, 400Khz, Soic-8; Ic Interface Type Texas Instruments - 29AH7774 - Newark, An Avnet Company
Chicago, IL, United States
I2C/smbus Bus Repeater, 400Khz, Soic-8; Ic Interface Type Texas Instruments
29AH7774
I2C/smbus Bus Repeater, 400Khz, Soic-8; Ic Interface Type Texas Instruments 29AH7774
I2C/SMBUS BUS REPEATER, 400KHZ, SOIC-8; IC Interface Type:I2C, SMBus; Interface Applications:I2C Bus & SMBus Systems Applications, Servers, Telecom; Supply Voltage Min:900mV; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. ofRoHS Compliant: Yes

I2C/SMBUS BUS REPEATER, 400KHZ, SOIC-8; IC Interface Type:I2C, SMBus; Interface Applications:I2C Bus & SMBus Systems Applications, Servers, Telecom; Supply Voltage Min:900mV; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. ofRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number TCA9517DR 29AH7774
Product Name TCA9517 Level-Translating I2C Bus Repeater I2C/smbus Bus Repeater, 400Khz, Soic-8; Ic Interface Type Texas Instruments
Technology I2C I2C
Device Type TCA9517 Level-Translating I2C Bus Repeater
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
AM26LS31M Quadruple Differential Line Driver - 5962-7802301Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
3 suppliers
SN55ALS161 Octal General-Purpose Interface Bus Transceiver - 5962-8968101RA - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603QEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details