Texas Instruments TCA9406 TCA9406 Dual Bidirectional 1-MHz I2C-BUS and SMBus Voltage Level-Translator TCA9406DCUR

Description
TCA9406 Dual Bidirectional 1-MHz I2C-BUS and SMBus Voltage Level-Translator 8-US8 -40 to 85
Request a Quote Datasheet
Description
TCA9406 Dual Bidirectional 1-MHz I2C-BUS and SMBus Voltage Level-Translator 8-US8 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TCA9406 TCA9406 Dual Bidirectional 1-MHz I2C-BUS and SMBus Voltage Level-Translator - TCA9406DCUR - Texas Instruments
Dallas, TX, United States
TCA9406 TCA9406 Dual Bidirectional 1-MHz I2C-BUS and SMBus Voltage Level-Translator
TCA9406DCUR
TCA9406 TCA9406 Dual Bidirectional 1-MHz I2C-BUS and SMBus Voltage Level-Translator TCA9406DCUR
TCA9406 Dual Bidirectional 1-MHz I2C-BUS and SMBus Voltage Level-Translator 8-US8 -40 to 85

TCA9406 Dual Bidirectional 1-MHz I2C-BUS and SMBus Voltage Level-Translator 8-US8 -40 to 85

Buy Now Datasheet
I2C Voltage Translator; Ic Interface Type Texas Instruments - 29AH7773 - Newark, An Avnet Company
Chicago, IL, United States
I2C Voltage Translator; Ic Interface Type Texas Instruments
29AH7773
I2C Voltage Translator; Ic Interface Type Texas Instruments 29AH7773
I2C VOLTAGE TRANSLATOR; IC Interface Type:I2C; Interface Applications:I2C Bus & SMBus Systems Applications; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Interface Case Style:US8; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

I2C VOLTAGE TRANSLATOR; IC Interface Type:I2C; Interface Applications:I2C Bus & SMBus Systems Applications; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Interface Case Style:US8; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number TCA9406DCUR 29AH7773
Product Name TCA9406 TCA9406 Dual Bidirectional 1-MHz I2C-BUS and SMBus Voltage Level-Translator I2C Voltage Translator; Ic Interface Type Texas Instruments
Technology I2C I2C
Device Type TCA9406 TCA9406 Dual Bidirectional 1-MHz I2C-BUS and SMBus Voltage Level-Translator
Features RoHS RoHS
Supply Voltage Other; 5.5 Other; 1.65V
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT244 Octal Buffers Drivers With 3-State Outputs - 5962-9214701MRA - Texas Instruments
Specs
Technology ABT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN55ALS160 Octal General-Purpose Interface Bus Transceiver - 5962-89680012A - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54HCT245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8550601VRA - Texas Instruments
Specs
Technology HCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-87552012A - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details