Low-voltage 16-bit I²C and SMBus I/O expander with interrupt output, reset, and configuration registers, available in a 24-pin TSSOP package measuring 7.80 mm × 4.40 mm, operating from 1.65 V to 5.5 V, with 400 kHz I²C bus support, open-drain active-low interrupt, and high-current LED drive capability. The device features bidirectional voltage-level translation, low standby current of 1 µA, and meets JESD78 Class II latch-up performance and JESD22 ESD protection standards. Not recommended for new designs.
Low-Voltage 16-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Registers 24-TSSOP -40 to 85
I/O Expander 16 I²C, SMBus 400kHz 24-TSSOP
I/O Expander 16 I²C, SMBus 400 kHz 24-TSSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TCA6416PWG4 | TCA6416PWG4-ND | TCA6416PWG4 |
| Product Name | TCA6416 Low-Voltage 16-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Registers | I/O Expanders | I/O Expanders |
| Technology | I2C | I2C; SMBus | I2C; SMBus; I²C, SMBus |
| Device Type | Port / Bus Expander | Port / Bus Expander | Port / Bus Expander |
| Features | RoHS | RoHS |