Texas Instruments AM26C31 Quadruple Differential Line Driver AM26C31IPW

Description
Quadruple Differential Line Driver 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple Differential Line Driver 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM26C31 Quadruple Differential Line Driver - AM26C31IPW - Texas Instruments
Dallas, TX, United States
AM26C31 Quadruple Differential Line Driver
AM26C31IPW
AM26C31 Quadruple Differential Line Driver AM26C31IPW
Quadruple Differential Line Driver 16-TSSOP -40 to 85

Quadruple Differential Line Driver 16-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
TSSOP Interface Transceiver IC
710-AM26C31IPW
TSSOP Interface Transceiver IC 710-AM26C31IPW
Quadruple differential line driver 16-TSSOP -40 to 85 Product overview: AM26C31IPW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26C31IPW can be used for catalog matching and distributor lookup.

Quadruple differential line driver 16-TSSOP -40 to 85 Product overview: AM26C31IPW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26C31IPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - AM26C31IPW - 083081-AM26C31IPW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AM26C31IPW
083081-AM26C31IPW
Interface - Interface - Drivers, Receivers, Transceivers - AM26C31IPW 083081-AM26C31IPW
Manufacturer: Texas Instruments Win Source Part Number: 083081-AM26C31IPW Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): AM26C31IDBRG4; AM26C31INSR; AM26C31IDG4; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Automotive

Manufacturer: Texas Instruments
Win Source Part Number: 083081-AM26C31IPW
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): AM26C31IDBRG4; AM26C31INSR; AM26C31IDG4;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive

Buy Now Datasheet
Line Interface ICs - 6607581P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
6607581P
Line Interface ICs 6607581P
Line Transmitter 4TX 16-Pin TSSOP

Line Transmitter 4TX 16-Pin TSSOP

Supplier's Site
Line Interface ICs - 6607581 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
6607581
Line Interface ICs 6607581
Line Transmitter 4TX 16-Pin TSSOP

Line Transmitter 4TX 16-Pin TSSOP

Supplier's Site
Line Interface ICs - 1456931 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1456931
Line Interface ICs 1456931
Line Transmitter 4TX 16-Pin TSSOP

Line Transmitter 4TX 16-Pin TSSOP

Supplier's Site
Diff Line Driver, Rs422, Tssop-16; Device Type Texas Instruments - 33AH3689 - Newark, An Avnet Company
Chicago, IL, United States
Diff Line Driver, Rs422, Tssop-16; Device Type Texas Instruments
33AH3689
Diff Line Driver, Rs422, Tssop-16; Device Type Texas Instruments 33AH3689
DIFF LINE DRIVER, RS422, TSSOP-16; Device Type:Differential Line Driver; IC Interface Type:RS422; No. of Drivers:4Drivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. of Pins:16Pins; Operating RoHS Compliant: Yes

DIFF LINE DRIVER, RS422, TSSOP-16; Device Type:Differential Line Driver; IC Interface Type:RS422; No. of Drivers:4Drivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. of Pins:16Pins; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
RS-422 Interface IC
AM26C31IPW
RS-422 Interface IC AM26C31IPW
RS-422 Interface IC Quad Diff Line Drvr

RS-422 Interface IC Quad Diff Line Drvr

Buy Now Datasheet
Drivers, Receivers, Transceivers - AM26C31IPW - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
AM26C31IPW
Drivers, Receivers, Transceivers AM26C31IPW
IC DRIVER 4/0 16TSSOP

IC DRIVER 4/0 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number AM26C31IPW 710-AM26C31IPW 083081-AM26C31IPW 6607581P 6607581 1456931 33AH3689 AM26C31IPW AM26C31IPW
Product Name AM26C31 Quadruple Differential Line Driver TSSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - AM26C31IPW Line Interface ICs Line Interface ICs Line Interface ICs Diff Line Driver, Rs422, Tssop-16; Device Type Texas Instruments RS-422 Interface IC Drivers, Receivers, Transceivers
Device Type Line / Bus Driver Transceiver Receiver Line / Bus Driver; Transmitter; Line Driver Line / Bus Driver; Transmitter; Line Driver Line / Bus Driver; Transmitter; Line Driver Driver
Features RoHS RoHS RoHS RoHS RoHS RoHS RoHS
# of Tx 4 # 4 # 4 #
# of Rx 0 #
Data Rate 10000 kbps 10000 kbps 10000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

AM26C32M Quadruple Differential Line Receiver - 5962-9164001Q2A - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
AM26LS31M Quadruple Differential Line Driver - 5962-7802301Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
3 suppliers
SN54BCT543 Octal Registered Transceivers With 3-State Outputs - 5962-9087001MKA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
2 suppliers
SN74AVC16334 16-Bit Universal Bus Driver With 3-State Outputs - 74AVC16334DGVRG4 - Texas Instruments
Specs
Technology AVC
Device Type Line / Bus Driver
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3
View Details