Quadruple Differential Line Driver 16-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 083077-AM26C31CD
Packaging: Tube/Rail
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive
Quad RS-422 Transceiver, 10Mbps, 5V, 4-Tx/Rx, SOIC Product overview: AM26C31CD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26C31CD can be used for catalog matching and distributor lookup.
DIFF LINE DRIVER QUAD, SMD, 26C31; Device Type:Line; IC Interface Type:RS422; No. of Drivers:4Drivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:0°C; RoHS Compliant: Yes
RS-422 Interface IC Quad Diff
IC DRIVER 4/0 16SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | AM26C31CD | 083077-AM26C31CD | 710-AM26C31CD | 33AH3688 | AM26C31CD | AM26C31CD |
| Product Name | AM26C31 Quadruple Differential Line Driver | Interface - Interface - Drivers, Receivers, Transceivers - AM26C31CD | Quad 5V SOIC Interface Transceiver IC | Diff Line Driver Quad, Smd, 26C31; Device Type Texas Instruments | RS-422 Interface IC | Drivers, Receivers, Transceivers |
| Device Type | Line / Bus Driver | Receiver | Transceiver | Driver | ||
| Features | RoHS | RoHS | RoHS | RoHS | ||
| # of Tx | 4 # | |||||
| # of Rx | 0 # | |||||
| Data Rate | 10000 kbps | 10000 kbps | 10000 to ? kbps |