The TCA6416A is a 16-bit I2C and SMBus I/O expander with voltage translation, interrupt output, and reset input, designed to expand GPIO for processors with limited I/O in applications such as servers, routers, and industrial automation. It is available in a 24-pin Microstar BGA™ Junior package measuring 3.00 mm × 3.00 mm. The device operates with a power supply voltage range of 1.65 V to 5.5 V on both I2C bus and P-port sides, supports 400-kHz Fast-mode I2C, and features 5-V tolerant I/O ports, an active-low interrupt output, and an active-low reset input. All channels configure as inputs on power-up with no glitches, and outputs provide high-current drive for LEDs. Latch-up performance exceeds 100 mA per JESD78, Class II, and ESD protection exceeds JESD22 standards.
Low-Voltage 16-Bit I2C and SMBus I/O Expander 24-BGA MICROSTAR JUNIOR -40 to 85
I/O Expander 16 I²C, SMBus 400kHz 24-BGA MICROSTAR JUNIOR (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 031986-TCA6416AZQSR
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 16
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-BGA MICROSTAR JUNIOR (3x3)
Supply Voltage - Operating: 1.65 V to 5.5 V
Max Frequency: 400kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Low-voltage 16-bit I2C & SMBus I/O expander 24-BGA MICROSTAR JUNIOR -40 to 85 Product overview: TCA6416AZQSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, BGA, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-TCA6416AZQSR can be used for catalog matching and distributor lookup.
IC I/O EXPANDER I2C 16B 24BGA
Interface - I/O Expanders Lo-Vltg 16B I2C & SMBus I/O Expander
I/O Expander 16 I²C, SMBus 400 kHz 24-BGA MICROSTAR JUNIOR (3x3)
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TCA6416AZQSR | 296-24559-2-ND | 031986-TCA6416AZQSR | 749-TCA6416AZQSR | TCA6416AZQSR | TCA6416AZQSR | TCA6416AZQSR |
| Product Name | TCA6416A Low-Voltage 16-Bit I2C and SMBus I/O Expander | I/O Expanders | Interface - Interface - I/O Expanders - TCA6416AZQSR | 16-bit BGA Interface Transceiver IC | I/O Expanders | Interface - I/O Expanders | I/O Expanders |
| Technology | I2C | I2C; SMBus | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | |||
| Device Type | Port / Bus Expander | Port / Bus Expander | Transceiver | Port / Bus Expander | |||
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage | Other; 5.5 | Other; 1.65V ~ 5.5V | Other; 1.65 V ~ 5.5 V | Other; 1.65V ~ 5.5V | Other; 1.65V ~ 5.5V |