Texas Instruments TCA6408 Low-Voltage 8-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Register TCA6408ZXYR

Description
Low-Voltage 8-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Register 20-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet
Description
Low-Voltage 8-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Register 20-BGA MICROSTAR JUNIOR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TCA6408 Low-Voltage 8-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Register - TCA6408ZXYR - Texas Instruments
Dallas, TX, United States
TCA6408 Low-Voltage 8-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Register
TCA6408ZXYR
TCA6408 Low-Voltage 8-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Register TCA6408ZXYR
Low-Voltage 8-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Register 20-BGA MICROSTAR JUNIOR -40 to 85

Low-Voltage 8-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Register 20-BGA MICROSTAR JUNIOR -40 to 85

Buy Now Datasheet
I/O Expanders - 296-24755-2-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-24755-2-ND
I/O Expanders 296-24755-2-ND
I/O Expander 8 I²C, SMBus 400kHz 20-BGA Microstar Junior (2.5x3.0)

I/O Expander 8 I²C, SMBus 400kHz 20-BGA Microstar Junior (2.5x3.0)

Buy Now Datasheet
Singapore, Singapore
8-bit BGA Interface Transceiver IC
749-TCA6408ZXYR
8-bit BGA Interface Transceiver IC 749-TCA6408ZXYR
Low-Voltage 8-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Register 20-BGA MICROSTAR JUNIOR -40 to 85 Product overview: TCA6408ZXYR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, BGA, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-TCA6408ZXYR can be used for catalog matching and distributor lookup.

Low-Voltage 8-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Register 20-BGA MICROSTAR JUNIOR -40 to 85 Product overview: TCA6408ZXYR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, BGA, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-TCA6408ZXYR can be used for catalog matching and distributor lookup.

Supplier's Site
I/O Expanders - TCA6408ZXYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
TCA6408ZXYR
I/O Expanders TCA6408ZXYR
I/O Expander 8 I²C, SMBus 400 kHz 20-BGA Microstar Junior (2.5x3.0)

I/O Expander 8 I²C, SMBus 400 kHz 20-BGA Microstar Junior (2.5x3.0)

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TCA6408ZXYR 296-24755-2-ND 749-TCA6408ZXYR TCA6408ZXYR
Product Name TCA6408 Low-Voltage 8-Bit I2C and SMBus I/O Expander With Interrupt Output, Reset, and Config Register I/O Expanders 8-bit BGA Interface Transceiver IC I/O Expanders
Technology I2C I2C; SMBus I2C; SMBus; I²C, SMBus
Device Type Port / Bus Expander Port / Bus Expander Transceiver Port / Bus Expander
Features RoHS RoHS RoHS
Supply Voltage Other; 1.65V ~ 5.5V Other; 1.65V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Charge Controller Li-Ion 1.024V to 19.2V 20-Pin VQFN EP T/R - 815-BQ24726RGRR - Utmel Electronic Limited
Specs
Technology I2C
Device Type CardBus Controller
Features RoHS
View Details
SN54BCT646 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155501MLA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
DS26LS32MQML Quad Differential Line Receivers - 5962-7802006QEA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP
View Details
4 suppliers
AM26LV31 Low-Voltage High-Speed Quadruple Differential Line Driver - AM26LV31CDE4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details