Texas Instruments TB5T1 5V Dual Full-Duplex PECL Transceiver TB5T1DW

Description
5V Dual Full-Duplex PECL Transceiver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
5V Dual Full-Duplex PECL Transceiver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TB5T1 5V Dual Full-Duplex PECL Transceiver - TB5T1DW - Texas Instruments
Dallas, TX, United States
TB5T1 5V Dual Full-Duplex PECL Transceiver
TB5T1DW
TB5T1 5V Dual Full-Duplex PECL Transceiver TB5T1DW
5V Dual Full-Duplex PECL Transceiver 16-SOIC -40 to 85

5V Dual Full-Duplex PECL Transceiver 16-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TB5T1DW - 1264270-TB5T1DW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TB5T1DW
1264270-TB5T1DW
Interface - Interface - Drivers, Receivers, Transceivers - TB5T1DW 1264270-TB5T1DW
Manufacturer: Texas Instruments Win Source Part Number: 1264270-TB5T1DW Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 50mV Family Name: TB5T1 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): BTM1A16G; BTM1A16G-TR; BTM1A16NB; Introduction Date: February 15, 2004 ECCN: 5A991.b.1 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1264270-TB5T1DW
Packaging: Tube
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 50mV
Family Name: TB5T1
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): BTM1A16G; BTM1A16G-TR; BTM1A16NB;
Introduction Date: February 15, 2004
ECCN: 5A991.b.1
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TB5T1DW - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO16

Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO16

Supplier's Site Datasheet
Singapore, Singapore
Dual 5V SOIC Interface Transceiver IC
710-TB5T1DW
Dual 5V SOIC Interface Transceiver IC 710-TB5T1DW
5V Dual Full-Duplex PECL Transceiver 16-SOIC -40 to 85 Product overview: TB5T1DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TB5T1DW can be used for catalog matching and distributor lookup.

5V Dual Full-Duplex PECL Transceiver 16-SOIC -40 to 85 Product overview: TB5T1DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TB5T1DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
TB5T1DW
LVDS Interface IC TB5T1DW
LVDS Interface IC 5V Dual Full-Duplex PECL Transceiver

LVDS Interface IC 5V Dual Full-Duplex PECL Transceiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TB5T1DW 1264270-TB5T1DW TB5T1DW 710-TB5T1DW TB5T1DW
Product Name TB5T1 5V Dual Full-Duplex PECL Transceiver Interface - Interface - Drivers, Receivers, Transceivers - TB5T1DW Dual 5V SOIC Interface Transceiver IC LVDS Interface IC
Technology PECL
Device Type Transceiver Receiver; Transceiver Transceiver Transceiver
Features RoHS RoHS RoHS RoHS
# of Tx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS1004A Hex Inverting Drivers - 5962-8872901DA - Texas Instruments
Specs
Technology AS
Device Type SN54AS1004A Hex Inverting Drivers
Supply Voltage Other; 5.5
View Details
SN54HC126 Quadruple Bus Buffer Gates With 3-State Outputs - 5962-86848012A - Texas Instruments
Specs
Technology HC
Device Type Buffer
Supply Voltage Other; 6
View Details
SN54ACT245 Octal Bus Transceivers With 3-State Outputs - 5962-8766301MSA - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54AS1004A Hex Inverting Drivers - 5962-88729012A - Texas Instruments
Specs
Technology AS
Device Type SN54AS1004A Hex Inverting Drivers
Supply Voltage Other; 5.5
View Details