Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BE CD4097BE

Description
Manufacturer: Texas Instruments Win Source Part Number: 1159792-CD4097BE Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 24-DIP (0.600", 15.24mm) Number of Circuits: 2 Operating Supply Voltage: 3 V ~ 18 V -3db Bandwidth: 20MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Channel Capacitance (CS(off), CD(off)): 0.2pF, 35pF Part Status: Obsolete(EOL) Family Name: CD4097B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-PDIP On-State Resistance (Maximum): 240 Ohm Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): CD4097BM96; CD4097BNS; CD4097BPWE4; Introduction Date: November 01, 2003 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1159792-CD4097BE Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 24-DIP (0.600", 15.24mm) Number of Circuits: 2 Operating Supply Voltage: 3 V ~ 18 V -3db Bandwidth: 20MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Channel Capacitance (CS(off), CD(off)): 0.2pF, 35pF Part Status: Obsolete(EOL) Family Name: CD4097B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-PDIP On-State Resistance (Maximum): 240 Ohm Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): CD4097BM96; CD4097BNS; CD4097BPWE4; Introduction Date: November 01, 2003 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BE - 1159792-CD4097BE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BE
1159792-CD4097BE
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BE 1159792-CD4097BE
Manufacturer: Texas Instruments Win Source Part Number: 1159792-CD4097BE Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TA) Package: 24-DIP (0.600", 15.24mm) Number of Circuits: 2 Operating Supply Voltage: 3 V ~ 18 V -3db Bandwidth: 20MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Channel Capacitance (CS(off), CD(off)): 0.2pF, 35pF Part Status: Obsolete(EOL) Family Name: CD4097B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-PDIP On-State Resistance (Maximum): 240 Ohm Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): CD4097BM96; CD4097BNS; CD4097BPWE4; Introduction Date: November 01, 2003 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159792-CD4097BE
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 24-DIP (0.600", 15.24mm)
Number of Circuits: 2
Operating Supply Voltage: 3 V ~ 18 V
-3db Bandwidth: 20MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Channel Capacitance (CS(off), CD(off)): 0.2pF, 35pF
Part Status: Obsolete(EOL)
Family Name: CD4097B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-PDIP
On-State Resistance (Maximum): 240 Ohm
Current - Leakage (IS(off)) (Maximum): 100nA
Alternative Parts (Cross-Reference): CD4097BM96; CD4097BNS; CD4097BPWE4;
Introduction Date: November 01, 2003
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
CD4097BE
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers CD4097BE
IC MUX DUAL 8:1 240OHM 24DIP

IC MUX DUAL 8:1 240OHM 24DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1159792-CD4097BE CD4097BE
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BE Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 3 V ~ 18 V
Unlock Full Specs
to access all available technical data

Similar Products

Universal Bus Functions - 74ALVC162334ADGG,5 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3V; 3.6V; Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
Integrated Circuits (ICs) - Interface - Telecom - SI32284-A-ZM2 - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Package Type 48-QFN (7x7)
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4530SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-008 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details