20-W Audio Power Amplifier 5-TO-220
Amplifier IC 1-Channel (Mono) Class AB TO-220-5
25W Audio Amp IC, TO-220, 5.5MHz, 90dB Gain, 8-30V Dual Supply Product overview: LM1875T/LB02 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 25W, 5.5MHz, 30V, TO-220. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 25W, 5.5MHz, 30V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM1875T/LB02 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1052734-LM1875T/LB02
Packaging: Tube/Rail
Type: Class AB
Features: Short-Circuit and Thermal Protection
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 25W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-220-5
Dimension: TO-220-5 Formed Leads
Supply Voltage - Operating: 16 V to 60 V, ±8 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Consumer Electronics, Signal Processing
Audio Amplifiers 20-W Audio Power Amplifier 5-TO-220 0 to 70
Amplifier IC 1-Channel (Mono) Class AB TO-220-5
IC AMP CLASS AB MONO 25W TO220-5
IC AMP CLASS AB MONO 25W TO220-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | LM1875T/LB02 | LM1875T/LB02-ND | 742-LM1875T/LB02 | 1052734-LM1875T/LB02 | LM1875T/LB02 | LM1875T/LB02 | LM1875T/LB02 | LM1875T/LB02 |
| Product Name | LM1875 20-W Audio Power Amplifier | Audio Amplifiers | Dual 25W 5.5MHz 30V Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM1875T/LB02 | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 16 to 60 volts | 16 to 60 volts | 28 volts | 16 to 60 volts | 16 to 30 volts | 30 to 16 volts | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | TO-220 | TO-220; TO-220-5 Formed Leads | Bag | TO-220; TO-220-5 | TO-220; TO-220-5 Formed Leads | TO-220; TO-220-5 Formed Leads | ||
| Features | Thermal Shutdown Protection | |||||||
| Output Power | 25 watts | 25 watts | 25 watts | 25 watts |