Ultra-Low EMI, Filterless, 2.6W, Mono, Class D Audio Power Amplifier with E2S 9-DSBGA -40 to 85
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA
2.6-W, mono, analog input Class-D audio amplifier with 6 dB fixed gain 9-DSBGA -40 to 85 Product overview: LM48311TLX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM48311TLX/NOPB can be used for catalog matching and distributor lookup.
IC AMP CLASS D MONO 2.6W 9USMD
Audio Amplifiers Ultra-Low EMI, Filterless, 2.6W, Mono, Class D Audio Power Amplifier with E2S 9-DSBGA -40 to 85
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA
IC AMP CLASS D MONO 2.6W 9USMD
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | LM48311TLX/NOPB | LM48311TLX/NOPB-ND | 742-LM48311TLX/NOPB | LM48311TLX/NOPB | LM48311TLX/NOPB | LM48311TLX/NOPB | LM48311TLX/NOPB |
| Product Name | LM48311 Ultra-Low EMI, Filterless, 2.6W, Mono, Class D Audio Power Amplifier with E2S | Audio Amplifiers | Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 2.4 to 5.5 volts | 5 volts | 5.5 to 2.4 volts | 2.4 to 5.5 volts | |||
| Output Power | 2.6 watts | 2.6 watts | 2.6 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |