The CD54HCT365F3A is a hex non-inverting buffer/line driver with three-state outputs, packaged in a 16-pin CERDIP with a body size of 19.56 x 6.92 mm. It operates from 4.5 V to 5.5 V, features direct LSTTL input logic compatibility, and supports a wide operating temperature range of -55°C to 125°C. The device has bus driver outputs capable of sourcing or sinking 15 LSTTL loads and exhibits typical propagation delays of 8 ns at 5 V supply and 15 pF load. It conforms to the HCT logic family with CMOS input compatibility and low input current.
High Speed CMOS Logic Non-Inverting Hex Buffer/Line Driver with 3-State Outputs 16-CDIP -55 to 125
Hex Buffer/Line Driver, 3-State, CMOS, 5.5V, CDIP Product overview: CD54HCT365F3A from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CD54HCT365F3A can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | CD54HCT365F3A | 704-CD54HCT365F3A |
| Product Name | CD54HCT365 High Speed CMOS Logic Non-Inverting Hex Buffer/Line Driver with 3-State Outputs | 5.5V Interface Transceiver IC |
| Technology | HCT |