Texas Instruments SN54S30 8-Input Positive-NAND Gates SNJ54S30J

Description
8-Input Positive-NAND Gates 14-CDIP -55 to 125
Request a Quote Datasheet
Description
8-Input Positive-NAND Gates 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54S30 8-Input Positive-NAND Gates - SNJ54S30J - Texas Instruments
Dallas, TX, United States
SN54S30 8-Input Positive-NAND Gates
SNJ54S30J
SN54S30 8-Input Positive-NAND Gates SNJ54S30J
8-Input Positive-NAND Gates 14-CDIP -55 to 125

8-Input Positive-NAND Gates 14-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SNJ54S30J - 1095349-SNJ54S30J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SNJ54S30J
1095349-SNJ54S30J
Logic - Logic - Gates and Inverters - SNJ54S30J 1095349-SNJ54S30J
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095349-SNJ54S30J Length: 19.56 mm Mounting: SMD (SMT) Output Type: TTL Thickness: 4.57 mm Height: 5.08 mm Number of Pins: 14 Number of Gates: 1 Propagation Delay: 7 ns Width: 6.67 mm Categories: Logic - Gates and Inverters Case / Package: CDIP Alternative Parts (Cross-Reference): JM38510/33001BCA; JM38510/33003BCA; SN54F00JSNJ54S30 J; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: NAND

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095349-SNJ54S30J
Length: 19.56 mm
Mounting: SMD (SMT)
Output Type: TTL
Thickness: 4.57 mm
Height: 5.08 mm
Number of Pins: 14
Number of Gates: 1
Propagation Delay: 7 ns
Width: 6.67 mm
Categories: Logic - Gates and Inverters
Case / Package: CDIP
Alternative Parts (Cross-Reference): JM38510/33001BCA; JM38510/33003BCA; SN54F00JSNJ54S30 J;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: NAND

Buy Now
Singapore, Singapore
8-Input Positive-NAND Gates 14-CDIP -55 to 125 Product overview: SNJ54S30J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54S30J can be used for catalog matching and distributor lookup.

8-Input Positive-NAND Gates 14-CDIP -55 to 125 Product overview: SNJ54S30J from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SNJ54S30J can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates Logic Gates
Product Number SNJ54S30J 1095349-SNJ54S30J 705-SNJ54S30J
Product Name SN54S30 8-Input Positive-NAND Gates Logic - Logic - Gates and Inverters - SNJ54S30J Logic IC
Gate Type NAND NOT NAND; NAND GATE
Logic Family S
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F)
IC Package Type Other; CDIP,CFP,LCCC DIP; Other; CDIP Other; CDIP
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS26-SP Quadruple 2-Input High-Voltage Interface Positive-NAND Gates - 5962-7602001VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family LS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers
SN54ALS32 Quadruple 2-Input Positive-OR Gates - 5962-8683601DA - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Propagation Delay 18 ns
View Details
Logic IC - 705-54LS33DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers