Texas Instruments CD54HCT00 High Speed CMOS Logic Quad 2-Input NAND Gates 5962-8683101CA

Description
High Speed CMOS Logic Quad 2-Input NAND Gates 14-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Quad 2-Input NAND Gates 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54HCT00 High Speed CMOS Logic Quad 2-Input NAND Gates - 5962-8683101CA - Texas Instruments
Dallas, TX, United States
CD54HCT00 High Speed CMOS Logic Quad 2-Input NAND Gates
5962-8683101CA
CD54HCT00 High Speed CMOS Logic Quad 2-Input NAND Gates 5962-8683101CA
High Speed CMOS Logic Quad 2-Input NAND Gates 14-CDIP -55 to 125

High Speed CMOS Logic Quad 2-Input NAND Gates 14-CDIP -55 to 125

Buy Now Datasheet
Singapore, Singapore
Quad Logic IC
705-5962-8683101CA
Quad Logic IC 705-5962-8683101CA
High Speed CMOS Logic Quad 2-Input NAND Gates 14-CDIP -55 to 125 Product overview: 5962-8683101CA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-5962-8683101CA can be used for catalog matching and distributor lookup.

High Speed CMOS Logic Quad 2-Input NAND Gates 14-CDIP -55 to 125 Product overview: 5962-8683101CA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-5962-8683101CA can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - 5962-8683101CA - 1216130-5962-8683101CA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 5962-8683101CA
1216130-5962-8683101CA
Logic - Logic - Gates and Inverters - 5962-8683101CA 1216130-5962-8683101CA
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1216130-5962-8683101 CA Packaging: Rail/Tube Length: 19.56 mm Contact Plating: Lead, Tin Operating Supply Voltage: 5 V Number of Elements: 4 Thickness: 4.57 mm Height: 5.08 mm Number of Bits: 4 Number of Pins: 14 Number of Gates: 4 High Level Output Current: -4 mA Number of Outputs: 1 Low Level Output Current: 4 mA Quiescent Current: 2 µA Propagation Delay: 30 ns Width: 6.67 mm Categories: Logic - Gates and Inverters Case / Package: CDIP Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: NAND Max Operating Temperature: 125 °C

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1216130-5962-8683101CA
Packaging: Rail/Tube
Length: 19.56 mm
Contact Plating: Lead, Tin
Operating Supply Voltage: 5 V
Number of Elements: 4
Thickness: 4.57 mm
Height: 5.08 mm
Number of Bits: 4
Number of Pins: 14
Number of Gates: 4
High Level Output Current: -4 mA
Number of Outputs: 1
Low Level Output Current: 4 mA
Quiescent Current: 2 µA
Propagation Delay: 30 ns
Width: 6.67 mm
Categories: Logic - Gates and Inverters
Case / Package: CDIP
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: NAND
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates Logic Gates
Product Number 5962-8683101CA 705-5962-8683101CA 1216130-5962-8683101CA
Product Name CD54HCT00 High Speed CMOS Logic Quad 2-Input NAND Gates Quad Logic IC Logic - Logic - Gates and Inverters - 5962-8683101CA
Gate Type NAND NAND; NAND GATE NOT
Logic Family HCT
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F)
IC Package Type Other; CDIP,WAFERSALE Other; CDIP DIP; Other; CDIP
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54F13LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
SN54AC10 Triple 3-Input Positive-NAND Gates - 5962-8761001CA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
4 suppliers
CD54ACT20 Dual 4-Input NAND Gates - 5962-0051301QCA - Texas Instruments
Specs
Gate Type NAND
Logic Family ACT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers