Texas Instruments SN54AC32 Quadruple 2-Input Positive-OR Gate 5962-87614012A

Description
Quadruple 2-Input Positive-OR Gate 20-LCCC -55 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gate 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54AC32 Quadruple 2-Input Positive-OR Gate - 5962-87614012A - Texas Instruments
Dallas, TX, United States
SN54AC32 Quadruple 2-Input Positive-OR Gate
5962-87614012A
SN54AC32 Quadruple 2-Input Positive-OR Gate 5962-87614012A
Quadruple 2-Input Positive-OR Gate 20-LCCC -55 to 125

Quadruple 2-Input Positive-OR Gate 20-LCCC -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 5962-87614012A - 1029794-5962-87614012A - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 5962-87614012A
1029794-5962-87614012A
Logic - Logic - Gates and Inverters - 5962-87614012A 1029794-5962-87614012A
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029794-5962-8761401 2A Packaging: Rail/Tube Length: 8.89 mm Number of Elements: 4 Thickness: 1.83 mm Height: 2.03 mm Number of Bits: 4 Number of Pins: 20 Number of Gates: 4 High Level Output Current: -24 mA Number of Outputs: 1 Low Level Output Current: 24 mA Quiescent Current: 2 µA Propagation Delay: 9 ns Width: 8.89 mm Categories: Logic - Gates and Inverters Alternative Parts (Cross-Reference): SN74AC86DR; SN74AC86D; SN74AC86PWR; 74AC32SCX; 74AC86SC; 74AC32SC; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 6 V Min Supply Voltage: 2 V Turn-On Delay Time: 9 ns Logic Function: OR

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1029794-5962-87614012A
Packaging: Rail/Tube
Length: 8.89 mm
Number of Elements: 4
Thickness: 1.83 mm
Height: 2.03 mm
Number of Bits: 4
Number of Pins: 20
Number of Gates: 4
High Level Output Current: -24 mA
Number of Outputs: 1
Low Level Output Current: 24 mA
Quiescent Current: 2 µA
Propagation Delay: 9 ns
Width: 8.89 mm
Categories: Logic - Gates and Inverters
Alternative Parts (Cross-Reference): SN74AC86DR; SN74AC86D; SN74AC86PWR; 74AC32SCX; 74AC86SC; 74AC32SC;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Turn-On Delay Time: 9 ns
Logic Function: OR

Buy Now
Quadruple 2-Input Positive-OR Gate 20-LCCC -55 to 125 Product overview: 5962-87614012A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-5962-87614012A can be used for catalog matching and distributor lookup.

Quadruple 2-Input Positive-OR Gate 20-LCCC -55 to 125 Product overview: 5962-87614012A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-5962-87614012A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates Logic Gates
Product Number 5962-87614012A 1029794-5962-87614012A 705-5962-87614012A
Product Name SN54AC32 Quadruple 2-Input Positive-OR Gate Logic - Logic - Gates and Inverters - 5962-87614012A Logic IC
Gate Type OR NOT OR GATE
Supply Voltage 3.3,5 6V
Logic Family AC
Propagation Delay 10 ns 9 ns 9 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS26FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 54F86FMQB - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
 - 4025BDC - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100117W-MIL - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers