Texas Instruments SN54LVTH573 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs SNJ54LVTH573J

Description
3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs 20-CDIP -55 to 125
Request a Quote Datasheet
Description
3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs 20-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LVTH573 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs - SNJ54LVTH573J - Texas Instruments
Dallas, TX, United States
SN54LVTH573 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs
SNJ54LVTH573J
SN54LVTH573 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs SNJ54LVTH573J
3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs 20-CDIP -55 to 125

3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs 20-CDIP -55 to 125

Buy Now Datasheet
Latches - SNJ54LVTH573J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SNJ54LVTH573J
Integrated Circuits (ICs) - Logic - Latches SNJ54LVTH573J
IC D-TYPE TRANSP SGL 8:8 20CDIP

IC D-TYPE TRANSP SGL 8:8 20CDIP

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number SNJ54LVTH573J SNJ54LVTH573J SNJ54LVTH573J
Product Name SN54LVTH573 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D
Supply Voltage 3.6V 3.6V; 2.7V ~ 3.6V 3.6V
Propagation Delay 4.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT373 Octal D-type Transparent Latches With 3-State Outputs - 5962-87556012A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0400 mA
View Details
CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BDRE4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
CD74AC373 Octal Transparent Latches with 3-State Outputs - CD74AC373M - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
View Details
6 suppliers