Texas Instruments SN54LVTH573 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs SNJ54LVTH573FK

Description
3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs 20-LCCC -55 to 125
Request a Quote
Description
3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs 20-LCCC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SNJ54LVTH573FK is an octal transparent D-type latch with 3-state outputs, designed for 3.3-V operation with TTL-compatible 5-V inputs. It is packaged in a 20-pin LCCC with a thermal impedance of 78°C/W and operates over a temperature range of -55°C to 125°C. The device supports bus-hold circuitry, hot insertion, and exceeds 500 mA latch-up current per JESD 17. Output clamp current is limited to -50 mA, and input voltage is rated up to 7 V. ESD protection exceeds 2000 V human-body model and 200 V machine model.

Datasheet Summary
Powered by GS/AI

SNJ54LVTH573FK is an octal transparent D-type latch with 3-state outputs, designed for 3.3-V operation with TTL-compatible 5-V inputs. It is packaged in a 20-pin LCCC with a thermal impedance of 78°C/W and operates over a temperature range of -55°C to 125°C. The device supports bus-hold circuitry, hot insertion, and exceeds 500 mA latch-up current per JESD 17. Output clamp current is limited to -50 mA, and input voltage is rated up to 7 V. ESD protection exceeds 2000 V human-body model and 200 V machine model.

Suppliers

Company
Product
Description
Supplier Links
SN54LVTH573 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs - SNJ54LVTH573FK - Texas Instruments
Dallas, TX, United States
SN54LVTH573 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs
SNJ54LVTH573FK
SN54LVTH573 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs SNJ54LVTH573FK
3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs 20-LCCC -55 to 125

3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs 20-LCCC -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SNJ54LVTH573FK
Integrated Circuits (ICs) - Logic - Latches SNJ54LVTH573FK
IC D-TYPE TRANSP SGL 8:8 20LCCC

IC D-TYPE TRANSP SGL 8:8 20LCCC

Supplier's Site
Latches - SNJ54LVTH573FK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-LCCC (8.89x8.89)

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-LCCC (8.89x8.89)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number SNJ54LVTH573FK SNJ54LVTH573FK SNJ54LVTH573FK
Product Name SN54LVTH573 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type D
Supply Voltage 3.6V 3.6V 3.6V; 2.7V ~ 3.6V
Propagation Delay 4.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

CY74FCT162373T 16-Bit Transparent D-Type Latches with 3-State Outputs - 74FCT162373ATPACT - Texas Instruments
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
7 suppliers
CD4042B CMOS Quad Clocked 'D' Latch - CD4042BDR - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
6 suppliers
CD54ACT373 Octal Transparent Latches with 3-State Outputs - CD54ACT373F3A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0400 mA
View Details
4 suppliers