Texas Instruments CY74FCT162373T 16-Bit Transparent D-Type Latches with 3-State Outputs 74FCT162373ATPACT

Description
16-Bit Transparent D-Type Latches with 3-State Outputs 48-TSSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit Transparent D-Type Latches with 3-State Outputs 48-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY74FCT162373T 16-Bit Transparent D-Type Latches with 3-State Outputs
74FCT162373ATPACT
CY74FCT162373T 16-Bit Transparent D-Type Latches with 3-State Outputs 74FCT162373ATPACT
16-Bit Transparent D-Type Latches with 3-State Outputs 48-TSSOP -40 to 85

16-Bit Transparent D-Type Latches with 3-State Outputs 48-TSSOP -40 to 85

Buy Now Datasheet
 - 74FCT162373ATPACT - Rochester Electronics
Newburyport, MA, United States
CY74FCT162373T 16-Bit Transparent D-Type Latches with 3-State Outputs

CY74FCT162373T 16-Bit Transparent D-Type Latches with 3-State Outputs

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - 74FCT162373ATPACT
123546-74FCT162373ATPACT
Logic - Logic - Latches - 74FCT162373ATPACT 123546-74FCT162373ATPACT
Manufacturer: Texas Instruments Win Source Part Number: 123546-74FCT162373AT PACT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 2ns Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 123546-74FCT162373ATPACT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 2ns
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Latches - 296-14459-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74FCT162373ATPACT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74FCT162373ATPACT
Integrated Circuits (ICs) - Logic - Latches 74FCT162373ATPACT
IC 16BIT TRNSP DTYP LTCH 48TSSOP

IC 16BIT TRNSP DTYP LTCH 48TSSOP

Supplier's Site
Latches - 74FCT162373ATPACT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now
Logic - Latches - 74FCT162373ATPACT - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74FCT162373ATPACT
Logic - Latches 74FCT162373ATPACT
IC 16BIT TRNSP DTYP LTCH 48TSSOP

IC 16BIT TRNSP DTYP LTCH 48TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74FCT162373ATPACT 74FCT162373ATPACT 123546-74FCT162373ATPACT 296-14459-2-ND 74FCT162373ATPACT 74FCT162373ATPACT 74FCT162373ATPACT
Product Name CY74FCT162373T 16-Bit Transparent D-Type Latches with 3-State Outputs Logic - Logic - Latches - 74FCT162373ATPACT Latches Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Latch Type D Transparent-D Transparent-D D; Transparent-D
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 0.5000 mA
Propagation Delay 5.2 ns 2 ns 2 ns 2 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVTH16373 3.3-V ABT 16-Bit Transparent D-Type Latches With 3-State Outputs - 74LVTH16373DLRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 3.3
View Details
Latches - 54ABT573J-QML - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
View Details
CD54ACT373 Octal Transparent Latches with 3-State Outputs - CD54ACT373F3A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0400 mA
View Details
4 suppliers