Texas Instruments CD4042B CMOS Quad Clocked 'D' Latch CD4042BDR

Description
CMOS Quad Clocked 'D' Latch 16-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Quad Clocked 'D' Latch 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4042B CMOS Quad Clocked 'D' Latch - CD4042BDR - Texas Instruments
Dallas, TX, United States
CD4042B CMOS Quad Clocked 'D' Latch
CD4042BDR
CD4042B CMOS Quad Clocked 'D' Latch CD4042BDR
CMOS Quad Clocked 'D' Latch 16-SOIC -55 to 125

CMOS Quad Clocked 'D' Latch 16-SOIC -55 to 125

Buy Now Datasheet
Latches - 296-31495-1-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC

D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC

Buy Now Datasheet
Latches - 296-31495-6-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC

D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC

Buy Now Datasheet
Latches - 296-31495-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC

D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - CD4042BDR
012840-CD4042BDR
Logic - Logic - Latches - CD4042BDR 012840-CD4042BDR
Manufacturer: Texas Instruments Win Source Part Number: 012840-CD4042BDR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Differential Current - Output High, Low: 6.8mA, 6.8mA Independent Circuits: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 18 V Propagation Delay Time (ns): 40ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 012840-CD4042BDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Differential
Current - Output High, Low: 6.8mA, 6.8mA
Independent Circuits: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
Propagation Delay Time (ns): 40ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Latches - CD4042BDR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD4042BDR
Logic - Latches CD4042BDR
IC QUAD CLOCKED D LATCH 16SOIC

IC QUAD CLOCKED D LATCH 16SOIC

Supplier's Site Datasheet
Latches - CD4042BDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
CD4042BDR
Latches CD4042BDR
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC

D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Latches - CD4042BDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD4042BDR
Integrated Circuits (ICs) - Logic - Latches CD4042BDR
IC QUAD CLOCKED D LATCH 16SOIC

IC QUAD CLOCKED D LATCH 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD4042BDR 296-31495-1-ND 012840-CD4042BDR CD4042BDR CD4042BDR CD4042BDR
Product Name CD4042B CMOS Quad Clocked 'D' Latch Latches Logic - Logic - Latches - CD4042BDR Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 3V; 10 3V ~ 18V 3 V ~ 18 V 1.8V; 3V ~ 18V 1.8V
Operating Current 0.0600 mA
Propagation Delay 200 ns 40 ns 40 ns 40 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type PDIP,SO,SOIC,TSSOP "16-SOIC (0.154"", 3.90mm Width)"; SOIC 16-SOIC; SOIC 16-SOIC (0.154\", 3.90mm Width); SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 9001PC - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Flip Flops - 9334PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers
CD4724B-MIL CMOS 8-Bit Addressable Latch - CD4724BF3A - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
4 suppliers