The SNJ54LVTH373FK is an octal transparent D-type latch with 3-state outputs, designed for 3.3-V operation with TTL-compatible 5-V inputs. It is housed in a 20-pin LCCC package and operates over a temperature range of -55°C to 125°C. The device supports bus-hold circuitry on data inputs, eliminating the need for external pullup or pulldown resistors. It features I_off and power-up 3-state support for hot-insertion applications, and outputs can be placed in a high-impedance state via an active-low output-enable input. Latch enable controls data transfer, and the outputs comply with JESD 17 for latch-up performance exceeding 500 mA and JESD 22 for ESD protection (2000-V human-body model, 200-V machine model).
3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs 20-LCCC -55 to 125
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-LCCC (8.89x8.89)
IC D-TYPE TRANSP SGL 8:8 20LCCC
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SNJ54LVTH373FK | SNJ54LVTH373FK | SNJ54LVTH373FK |
| Product Name | SN54LVTH373 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | D | ||
| Output Characteristics | 3-State | ||
| Supply Voltage | 3.6V | 3.6V; 2.7V ~ 3.6V | 3.6V |
| Operating Current | 5 mA |