Texas Instruments CD74ACT373 Octal Transparent Latches with 3-State Outputs CD74ACT373M96E4

Description
Octal Transparent Latches with 3-State Outputs 20-SOIC -55 to 125
Request a Quote Datasheet
Description
Octal Transparent Latches with 3-State Outputs 20-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74ACT373 Octal Transparent Latches with 3-State Outputs - CD74ACT373M96E4 - Texas Instruments
Dallas, TX, United States
CD74ACT373 Octal Transparent Latches with 3-State Outputs
CD74ACT373M96E4
CD74ACT373 Octal Transparent Latches with 3-State Outputs CD74ACT373M96E4
Octal Transparent Latches with 3-State Outputs 20-SOIC -55 to 125

Octal Transparent Latches with 3-State Outputs 20-SOIC -55 to 125

Buy Now Datasheet
Latches - CD74ACT373M96E4-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Latches - CD74ACT373M96E4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now
Logic - Latches - CD74ACT373M96E4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD74ACT373M96E4
Logic - Latches CD74ACT373M96E4
IC OCT TRANSP LATCH INV 20-SOIC

IC OCT TRANSP LATCH INV 20-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - CD74ACT373M96E4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD74ACT373M96E4
Integrated Circuits (ICs) - Logic - Latches CD74ACT373M96E4
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD74ACT373M96E4 CD74ACT373M96E4-ND CD74ACT373M96E4 CD74ACT373M96E4 CD74ACT373M96E4
Product Name CD74ACT373 Octal Transparent Latches with 3-State Outputs Latches Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5.5 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 0.0400 mA
Propagation Delay 11.5 ns 3 ns 3 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC573 Octal Transparent Non-Inverting Latches with 3-State Outputs - CD74AC573M - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
Operating Current 0.0800 mA
View Details
8 suppliers
SN54ALS580B Octal D-type Transparent Latches With 3-State Outputs - 84012022A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 29 mA
View Details
3 suppliers
CY74FCT162841T 20-Bit Bus Interface D-Type Latches with 3-State Outputs - 74FCT162841CTPACT - Texas Instruments
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
4 suppliers