The SNJ54LVTH16373WD is a 3.3-V ABT 16-bit transparent D-type latch with 3-state outputs in a 48-pin CFP package, designed for operation from -55°C to 125°C. It supports mixed-mode signal operation, bus-hold circuitry on data inputs, and hot-insertion with power-up 3-state functionality. The device features low output ground bounce, distributed VCC and GND pins, and exceeds 500 mA latch-up performance per JESD17. ESD protection exceeds 2000 V human-body model and 200 V machine model.
3.3V ABT 16-Bit Transparent D-type Latches with 3-State Outputs 48-CFP -55 to 125
3.3V ABT 16-BIT TRANSPARENT D-TY
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State, Non-Inverted 48-CFP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SNJ54LVTH16373WD | SNJ54LVTH16373WD | SNJ54LVTH16373WD |
| Product Name | SN54LVTH16373 3.3V ABT 16-Bit Transparent D-type Latches with 3-State Outputs | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Latch Type | D | ||
| Output Characteristics | 3-State | ||
| Supply Voltage | 3.6V | 3.6V | 3.6V; 2.7V ~ 3.6V |
| Operating Current | 5 mA |