Texas Instruments SN54LVC573A OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS SNJ54LVC573AFK

Description
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS 20-LCCC -55 to 125
Request a Quote Datasheet
Description
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LVC573A OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS - SNJ54LVC573AFK - Texas Instruments
Dallas, TX, United States
SN54LVC573A OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
SNJ54LVC573AFK
SN54LVC573A OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS SNJ54LVC573AFK
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS 20-LCCC -55 to 125

OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS 20-LCCC -55 to 125

Buy Now Datasheet
Latches - SNJ54LVC573AFK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-LCCC (8.89x8.89)

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-LCCC (8.89x8.89)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SNJ54LVC573AFK
Integrated Circuits (ICs) - Logic - Latches SNJ54LVC573AFK
IC D-TYPE TRANSP SGL 8:8 20LCCC

IC D-TYPE TRANSP SGL 8:8 20LCCC

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number SNJ54LVC573AFK SNJ54LVC573AFK SNJ54LVC573AFK
Product Name SN54LVC573A OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 2.7,3.3 3.6V; 2V ~ 3.6V 3.6V
Operating Current 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 54LS259DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
Latches - 74LS256PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers
SN54LS279A Quadruple /S-/R Latches - 76018012A - Texas Instruments
Specs
Supply Voltage 5V; 5
Operating Current 7 mA
Propagation Delay 22 ns
View Details
3 suppliers
CD4042B-MIL CMOS Quad Clocked 'D' Latch - CD4042BF3A - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
3 suppliers