Texas Instruments Integrated Circuits (ICs) - Logic - Latches 100150DCQR

Description
D LATCH, 100K SERIES
Description
D LATCH, 100K SERIES

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - 100150DCQR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
100150DCQR
Integrated Circuits (ICs) - Logic - Latches 100150DCQR
D LATCH, 100K SERIES

D LATCH, 100K SERIES

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Logic Latches
Product Number 100150DCQR
Product Name Integrated Circuits (ICs) - Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LVC573ADB,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 4042BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
Latches - 74HCT573D - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-SOIC (0.295\", 7.50mm Width); SOIC
View Details
16-Bit Transparent Latch - 74FCT162373CTPVG8 - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 300 MIL; SSOP
View Details