Texas Instruments Logic - Logic - Latches - CD4043BPWRG4 CD4043BPWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 202344-CD4043BPWRG4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: S-R Latch Output Type: Tri-State Current - Output High, Low: 6.8mA, 6.8mA Independent Circuits: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 18 V Propagation Delay Time (ns): 50ns Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 202344-CD4043BPWRG4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: S-R Latch Output Type: Tri-State Current - Output High, Low: 6.8mA, 6.8mA Independent Circuits: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 18 V Propagation Delay Time (ns): 50ns Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - CD4043BPWRG4
202344-CD4043BPWRG4
Logic - Logic - Latches - CD4043BPWRG4 202344-CD4043BPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 202344-CD4043BPWRG4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: S-R Latch Output Type: Tri-State Current - Output High, Low: 6.8mA, 6.8mA Independent Circuits: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 18 V Propagation Delay Time (ns): 50ns Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 202344-CD4043BPWRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: S-R Latch
Output Type: Tri-State
Current - Output High, Low: 6.8mA, 6.8mA
Independent Circuits: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 18 V
Propagation Delay Time (ns): 50ns
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Latches
Product Number 202344-CD4043BPWRG4
Product Name Logic - Logic - Latches - CD4043BPWRG4
Supply Voltage 3 V ~ 18 V
Low-level Output Current (Sink) 6.8 mA
High-level Output Current (Source) 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC1G373 Single D-Type Latch with 3S Output - 74LVC1G373DCKRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5
View Details
6 suppliers
Logic - Latches - 74LVC573ABQ,115 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal D-type transparent latch; 3-state - 74ALVC373D,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
Octal Transparent Latch (3-State) - 54LS363/R - Lansdale Semiconductor, Inc.
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 7 V
View Details