4-Bit Binary Counter in 14-lead ceramic dual in-line package (CDIP) with an operating temperature range of -55 to 125 °C.
4-Bit Binary Counter 14-CDIP -55 to 125
4-BIT BINARY COUNTER 14-CDIP -55
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 14-CDIP
4-BIT BINARY COUNTER 14-CDIP -55
| Texas Instruments | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SNJ54LS93J | SNJ54LS93J | SNJ54LS93J | SNJ54LS93J |
| Product Name | SN54LS93 4-Bit Binary Counter | Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Supply Voltage | 5.25 | 4.5 V ~ 5.5 V | 4.5 V ~ 5.5 V | |
| Package Type | CDIP,CFP | DIP; 14-CDIP (0.300", 7.62mm) | DIP; 14-CDIP (0.300\", 7.62mm) | |
| Logic Family | LS | |||
| Number of Stages (Bits) | 4 bits |