Synchronous up/down counter with down/up mode control in a 16-pin ceramic DIP package, operating from -55°C to 125°C, with SNPB lead finish and tube packaging.
Synchronous Up/Down Counters With Down/Up Mode Control 16-CDIP -55 to 125
Binary Counter, LS Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, CDIP16
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
SYNCHRONOUS UP/DOWN COUNTERS WIT
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 7600901EA | 7600901EA | 7600901EA | 7600901EA |
| Product Name | SN54LS191 Synchronous Up/Down Counters With Down/Up Mode Control | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | |
| Counter Category | Synchronous | Synchronous | ||
| Counter Direction | Bidirectional | Bidirectional | ||
| Supply Voltage | 5.25 | 4.5 V ~ 5.5 V | ||
| Package Type | CDIP,CFP,LCCC | DIP; CDIP16 | DIP; 16-CDIP (0.300\", 7.62mm) | |
| Logic Family | LS | TTL |